55H01
55H01
Active
Description:  CAP TRIMMER 1.5-19PF 1000V TH
Manufacturer:  Knowles Johanson
Datasheet:   55H01 Datasheet
History Price: $90.46
In Stock: 34000
55H01 Specification
Specification
Part No
55H01
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 19pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
-
Q @ Freq
1000 @ 175MHz
Size / Dimension
0.295" Dia (7.49mm)
Height - Seated (Max)
-
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
Non-Magnetic
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you