47273
47273
Active
Description:  CAP TRIMMER 0.6-4.5PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   47273 Datasheet
History Price: $40.9
In Stock: 43900
47273 Specification
Specification
Part No
47273
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Giga-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
Alumina
Adjustment Type
3000 @ 250MHz
Voltage - Rated
0.150" Dia (3.81mm)
Dielectric Material
0.330" (8.38mm)
Q @ Freq
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Height - Seated (Max)
0.6 ~ 4.5pF
Operating Temperature
Top
Mounting Type
500 V
Features
General Purpose
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!