27291
27291
Active
Description:  CAP TRIMMER
Manufacturer:  Knowles Johanson
Datasheet:   27291 Datasheet
History Price: $38.32909
In Stock: 19500
27291 Specification
Specification
Part No
27291
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
27291 Related Parts
27273
27273
Knowles Johanson
CAP TRIMMER 0.6-4.5PF 500V SMD
27283
27283
Knowles Johanson
CAP TRIMMER 0.4-2.5PF 500V SMD
27293
27293
Knowles Johanson
CAP TRIMMER 0.8-8PF 500V SMD
27271-3-009
27271-3-009
Knowles Johanson
CAP TRIMMER
27273-3R5
27273-3R5
Knowles Johanson
CAP TRIMMER 0.6-4.5PF 500V SMD
27273L
27273L
Knowles Johanson
CAP TRIMMER
27275-3
27275-3
Knowles Johanson
CAP TRIMMER 0.6-4.5PF 500V SMD
27283-3R10
27283-3R10
Knowles Johanson
CAP TRIMMER 0.4-2.5PF 500V SMD
27291SL
27291SL
Knowles Johanson
CAP TRIMMER 0.8-8PF 500V SMD
27260
27260
Knowles Johanson
CAP TRIMMER
27261
27261
Knowles Johanson
CAP TRIMMER
27263
27263
Knowles Johanson
CAP TRIMMER
27291 Compare Parts
  • 27291 vs 27283-3R10
  • 27291 vs 27275-3
  • 27291 vs 27273L
  • 27291 vs 27273-3R5
  • 27291 vs 27271-3-009
  • 27291 vs 27293
  • 27291 vs 27283
  • 27291 vs 27273
  • 27291 vs 27290NM
  • 27291 vs 27285-4R2
  • 27291 vs 27283R10
  • 27291 vs 27283-1
  • 27291 vs 27281SL
  • 27291 vs 27281-001/4445
  • 27291 vs 27280CX
  • 27291 vs 27276-4
  • 27291 vs 27273-5
  • 27291 vs 27273-2-001
  • 27291 vs 27271SL
  • 27291 vs 27271L
  • 27291 vs 27271-3-001
  • 27291 vs 27263-2R2
  • 27291 vs 27261SL
  • 27291 vs 27260CX
  • 27291 vs 27295
  • 27291 vs 27294
  • 27291 vs 27290
  • 27291 vs 27285
  • 27291 vs 27284
  • 27291 vs 27281
  • 27291 vs 27280
  • 27291 vs 27275
  • 27291 vs 27274
  • 27291 vs 27271
  • 27291 vs 27270
  • 27291 vs 27265
  • 27291 vs 27264
  • 27291 vs 27263
  • 27291 vs 27261
  • 27291 vs 27260
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend