2024/2/10
2024/2/10
Active
Description:  CAP TRIMMER 4-18PF 250V SMD
Manufacturer:  Knowles Johanson
Datasheet:   2024/2/10 Datasheet
History Price: $18.18
In Stock: 33600
2024/2/10 Specification
Specification
Part No
2024/2/10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Thin-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
4 ~ 18pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
-
Q @ Freq
700 @ 100MHz
Size / Dimension
0.225" Dia (5.72mm)
Height - Seated (Max)
0.060" (1.52mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
2024/2/10 Related Parts
2024/1/20
2024/1/20
Knowles Johanson
CAP TRIMMER 1-5PF 250V SMD
2024/2/20
2024/2/20
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
2024/1/2
2024/1/2
Knowles Johanson
CAP TRIMMER 1-5PF 250V SMD
2024/2/2
2024/2/2
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
2024/6/2
2024/6/2
Knowles Johanson
CAP TRIMMER 6-25PF 250V SMD
2024/1/10
2024/1/10
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
2024/1/2
2024/1/2
Knowles Johanson
CAP TRIMMER 1-5PF 250V SMD
2024/2/2
2024/2/2
Knowles Johanson
CAP TRIMMER 2.5-10PF 250V SMD
2024/3/20
2024/3/20
Knowles Johanson
CAP CER TRIM SMD
2024/4/20
2024/4/20
Knowles Johanson
CAP CER TRIM SMD
2024/10/22
2024/10/22
Knowles Johanson
CAP CER TRIM SMD
2024/11/22
2024/11/22
Knowles Johanson
CAP CER TRIM SMD
2024/2/10 Compare Parts
  • 2024/2/10 vs 2024/1/2
  • 2024/2/10 vs 2024/1/10
  • 2024/2/10 vs 2024/6/2
  • 2024/2/10 vs 2024/2/2
  • 2024/2/10 vs 2024/1/2
  • 2024/2/10 vs 2024/2/20
  • 2024/2/10 vs 2024/1/20
  • 2024/2/10 vs 2024/5/10
  • 2024/2/10 vs 2024/4/10
  • 2024/2/10 vs 2024/3/10
  • 2024/2/10 vs 2024/1/10
  • 2024/2/10 vs 2024/9/2
  • 2024/2/10 vs 2024/8/2
  • 2024/2/10 vs 2024/6/2
  • 2024/2/10 vs 2024/4/2
  • 2024/2/10 vs 2024/4/1
  • 2024/2/10 vs 2024/2/1
  • 2024/2/10 vs 2024/1/1
  • 2024/2/10 vs 2024/5/10
  • 2024/2/10 vs 2024/4/10
  • 2024/2/10 vs 2024/3/10
  • 2024/2/10 vs 2024/9/2
  • 2024/2/10 vs 2024/8/2
  • 2024/2/10 vs 2024/4/2
  • 2024/2/10 vs 2024/4/1
  • 2024/2/10 vs 2024/2/1
  • 2024/2/10 vs 2024/1/1
  • 2024/2/10 vs 2024/1/18
  • 2024/2/10 vs 2024/12/22
  • 2024/2/10 vs 2024/11/22
  • 2024/2/10 vs 2024/10/22
  • 2024/2/10 vs 2024/4/20
  • 2024/2/10 vs 2024/3/20
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed