17273
17273
Active
Description:  CAP TRIMMER 0.6-4.5PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   17273 Datasheet
History Price: $37.49667
In Stock: 44020
17273 Specification
Specification
Part No
17273
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Giga-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 4.5pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Alumina
Q @ Freq
2000 @ 250MHz
Size / Dimension
0.150" Dia (3.81mm)
Height - Seated (Max)
0.330" (8.38mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description