☰
PYC7150
PYC7150
Active
Description:  STAINLTEELV
Manufacturer:  KEMET
Datasheet:   PYC7150 Datasheet
History Price: $1.94326
In Stock: 33355
PYC7150 Specification
Specification
Part No
PYC7150
Category
Capacitors Accessories
Manufacturer
KEMET
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Washer
For Use With/Related Products
Round Can Types
Device Size
-
Specifications
M5 Thread
PYC7150 Related Parts
PYC6041
PYC6041
KEMET
HARDWARE CAP CLIPS ZINC STEEL
PYC6042
PYC6042
KEMET
HARDWARE CAP CLIPS ZINC STEEL
PYC6043
PYC6043
KEMET
HARDWARE CAP CLIPS ZINC STEEL
PYC6044
PYC6044
KEMET
HARDWARE CAP CLIPS ZINC STEEL
PYC6045
PYC6045
KEMET
CAPACITOR HARDWARE, CLIP, ZINC S
PYC6750
PYC6750
KEMET
Capacitor Hardware Hardware Scre
PYC6750
PYC6750
KEMET
M5 SCRX/CROV
PYC7150 Compare Parts
  • PYC7150 vs PYC6044
  • PYC7150 vs PYC6043
  • PYC7150 vs PYC6042
  • PYC7150 vs PYC6041
  • PYC7150 vs PYC6750
  • PYC7150 vs PYC6750
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!