Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET PEG225HF422BME1
PEG225HF422BME1
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 20%
Manufacturer:
KEMET
Datasheet:
PEG225HF422BME1 Datasheet
History Price: $4.21
In Stock: 19520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEG225HF422BME1 Specification
Specification
Part No
PEG225HF422BME1
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
PEG225HF422BME1 Related Parts
PEG124GA2680QE4
KEMET
CAP ALUM 68UF 16V AXIAL
PEG124GA2680QL1
KEMET
CAP ALUM 68UF 16V AXIAL
PEG124GA2680QT1
KEMET
CAP ALUM 68UF 16V AXIAL
PEG124GA3100QE4
KEMET
CAP ALUM 100UF 16V AXIAL
PEG124GA3100QL1
KEMET
CAP ALUM 100UF 16V AXIAL
PEG124GA3100QT1
KEMET
CAP ALUM 100UF 16V AXIAL
PEG124GB3150QE4
KEMET
CAP ALUM 150UF 16V AXIAL
PEG124GB3150QL1
KEMET
CAP ALUM 150UF 16V AXIAL
PEG124GB3150QT1
KEMET
CAP ALUM 150UF 16V AXIAL
PEG124GB3220QE4
KEMET
CAP ALUM 220UF 16V AXIAL
PEG124GB3220QL1
KEMET
CAP ALUM 220UF 16V AXIAL
PEG124GB3220QT1
KEMET
CAP ALUM 220UF 16V AXIAL
PEG225HF422BME1 Compare Parts
PEG225HF422BME1 vs PEG228MMP4140QE4
PEG225HF422BME1 vs PEG228MML3990QE4
PEG225HF422BME1 vs PEG228MLQ4120QE4
PEG225HF422BME1 vs PEG228MLP4110QE4
PEG225HF422BME1 vs PEG228MLL3750QE4
PEG225HF422BME1 vs PEG228MKP3750QE4
PEG225HF422BME1 vs PEG228MKL3520QE4
PEG225HF422BME1 vs PEG228KMS4420QE4
PEG225HF422BME1 vs PEG228KMP4320QE4
PEG225HF422BME1 vs PEG228KML4220QE4
PEG225HF422BME1 vs PEG228KLQ4280QE4
PEG225HF422BME1 vs PEG228KLP4240QE4
PEG225HF422BME1 vs PEG228KLL4170QE4
PEG225HF422BME1 vs PEG228KKP4170QE4
PEG225HF422BME1 vs PEG228KKL4110QE4
PEG225HF422BME1 vs PEG228HMS4700QE4
PEG225HF422BME1 vs PEG228HMP4530QE4
PEG225HF422BME1 vs PEG228HML4370QE4
PEG225HF422BME1 vs PEG228HLQ4470QE4
PEG225HF422BME1 vs PEG228HLP4410QE4
PEG225HF422BME1 vs PEG228HLL4280QE4
PEG225HF422BME1 vs PEG228HKP4300ME4
PEG225HF422BME1 vs PEG228HKL4210ME4
PEG225HF422BME1 vs PEG227MMS4280QE4
PEG225HF422BME1 vs PEG227MMP4210QE4
PEG225HF422BME1 vs PEG227MML4150QE4
PEG225HF422BME1 vs PEG227MLQ4190QE4
PEG225HF422BME1 vs PEG227MLP4160QE4
PEG225HF422BME1 vs PEG227MLL4110QE4
PEG225HF422BME1 vs PEG227MKP4110QE4
PEG225HF422BME1 vs PEG227MKL3780QE4
PEG225HF422BME1 vs PEG227KMS4520QE4
PEG225HF422BME1 vs PEG227KMP4420QE4
PEG225HF422BME1 vs PEG227KML4270QE4
PEG225HF422BME1 vs PEG227KLQ4350QE4
PEG225HF422BME1 vs PEG227KLP4300QE4
PEG225HF422BME1 vs PEG227KLL4210QE4
PEG225HF422BME1 vs PEG227KKP4220ME4
PEG225HF422BME1 vs PEG227KKL4150ME4
PEG225HF422BME1 vs PEG227HMS5100QE4
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend