Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET F462BS823R1K0C
F462BS823R1K0C
Active
Ceramic Capacitors
Description:
CAP
Manufacturer:
KEMET
Datasheet:
F462BS823R1K0C Datasheet
History Price: $0.50551
In Stock: 17760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
F462BS823R1K0C Specification
Specification
Part No
F462BS823R1K0C
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
Temperature Coefficient
-
Operating Temperature
-
Features
-
Ratings
-
Applications
-
Failure Rate
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
F462BS823R1K0C Related Parts
F461AG124R160C
KEMET
.120UF 160V
F461AG124R160L
KEMET
.120UF 160V
F461AG124R160R
KEMET
.120UF 160V
F461AG153R630R
KEMET
.015UF 630V
F461AG154M160A
KEMET
.150UF 160V
F461AG154M160C
KEMET
.150UF 160V
F461AG154M160L
KEMET
.150UF 160V
F461AG154M160R
KEMET
.150UF 160V
F461AG154R160A
KEMET
.150UF 160V
F461AG154R160C
KEMET
.150UF 160V
F461AG154R160L
KEMET
.150UF 160V
F461AG154R160R
KEMET
.150UF 160V
F462BS823R1K0C Compare Parts
F462BS823R1K0C vs F462RU395M1K0Z
F462BS823R1K0C vs F462RU335R1K0Z
F462BS823R1K0C vs F462RU275R1L2Z
F462BS823R1K0C vs F462RU225R1L2Z
F462BS823R1K0C vs F462RU155R1K6Z
F462BS823R1K0C vs F462RP824R1K6Z
F462BS823R1K0C vs F462RP684R1K6Z
F462BS823R1K0C vs F462RP225R1K0Z
F462BS823R1K0C vs F462RP185R1K0Z
F462BS823R1K0C vs F462RP155R1L2Z
F462BS823R1K0C vs F462RP125R1L2Z
F462BS823R1K0C vs F462RO275R1K0Z
F462BS823R1K0C vs F462RO185R1L2Z
F462BS823R1K0C vs F462RO125R1K6Z
F462BS823R1K0C vs F462RO105R1K6Z
F462BS823R1K0C vs F462RH824R1K0Z
F462BS823R1K0C vs F462RH684R1L2Z
F462BS823R1K0C vs F462RH334R1K6Z
F462BS823R1K0C vs F462RF684R1K0Z
F462BS823R1K0C vs F462RF564R1L2Z
F462BS823R1K0C vs F462RF474R1L2Z
F462BS823R1K0C vs F462RF274R1K6Z
F462BS823R1K0C vs F462RF274M1K6Z
F462BS823R1K0C vs F462RD564R1K6Z
F462BS823R1K0C vs F462RD564M1K6Z
F462BS823R1K0C vs F462RD155R1K0Z
F462BS823R1K0C vs F462RD155M1K0Z
F462BS823R1K0C vs F462RD125R1K0Z
F462BS823R1K0C vs F462RD125M1K0Z
F462BS823R1K0C vs F462DY474R1K0Z
F462BS823R1K0C vs F462DY474R1K0R
F462BS823R1K0C vs F462DY474R1K0L
F462BS823R1K0C vs F462DY394R1L2Z
F462BS823R1K0C vs F462DY394R1L2R
F462BS823R1K0C vs F462DY394R1L2L
F462BS823R1K0C vs F462DY394R1K0Z
F462BS823R1K0C vs F462DY394R1K0R
F462BS823R1K0C vs F462DY394R1K0L
F462BS823R1K0C vs F462DY334R1L2Z
F462BS823R1K0C vs F462DY334R1L2R
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you