☰
F461BC823F400A
F461BC823F400A
Obsolete
Description:  NO SPEC SHEET
Manufacturer:  KEMET
History Price: Obsolete
In Stock: 15230
F461BC823F400A Specification
Specification
Part No
F461BC823F400A
Category
Film Capacitors
Manufacturer
KEMET
Series
F461
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.08 µF
Tolerance
?%
Voltage Rating - AC
220V
Voltage Rating - DC
400V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.709" L x 0.197" W (18.00mm x 5.00mm)
Height - Seated (Max)
0.433" (11.00mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
High Pulse, DV/DT
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
F461BC823F400A PDF Datasheet
F461BC823F400A Related Parts
F461BE683J630C
F461BE683J630C
KEMET
CAP FILM 0.068UF 5% 630VDC RAD
F461BK104K630A
F461BK104K630A
KEMET
CAP FILM 0.1UF 10% 630VDC RADIAL
F461BY155K250C
F461BY155K250C
KEMET
CAP FILM 1.5UF 10% 250VDC RADIAL
F461BY225K160L
F461BY225K160L
KEMET
CAP FILM 2.2UF 10% 160VDC RADIAL
F461DY825J160Z
F461DY825J160Z
KEMET
CAP FILM 8.2UF 5% 160VDC RADIAL
F461KM224J160A
F461KM224J160A
KEMET
CAP FILM 0.22UF 5% 160VDC RADIAL
F462BC123J1L2A
F462BC123J1L2A
KEMET
CAP FILM 0.012UF 5% 1.25KVDC RAD
F463DO333J2K0Z
F463DO333J2K0Z
KEMET
CAP FILM 0.033UF 5% 2KVDC RADIAL
F464BB102J2K5A
F464BB102J2K5A
KEMET
CAP FILM 1000PF 5% 2.5KVDC RAD
F464BB222J2K5A
F464BB222J2K5A
KEMET
CAP FILM 2200PF 5% 2.5KVDC RAD
F464BP103J2K5A
F464BP103J2K5A
KEMET
CAP FILM 10000PF 5% 2.5KVDC RAD
F464BY223J2K5L
F464BY223J2K5L
KEMET
CAP FILM 0.022UF 5% 2.5KVDC RAD
F461BC823F400A Compare Parts
  • F461BC823F400A vs F464BP103J2K5A
  • F461BC823F400A vs F464BB222J2K5A
  • F461BC823F400A vs F464BB102J2K5A
  • F461BC823F400A vs F463DO333J2K0Z
  • F461BC823F400A vs F462BC123J1L2A
  • F461BC823F400A vs F461KM224J160A
  • F461BC823F400A vs F461DY825J160Z
  • F461BC823F400A vs F461BY225K160L
  • F461BC823F400A vs F461BY155K250C
  • F461BC823F400A vs F461BK104K630A
  • F461BC823F400A vs F461BE683J630C
  • F461BC823F400A vs F464RU474J2K5Z
  • F461BC823F400A vs F464BY183K2K5L
  • F461BC823F400A vs F464BC332F2K5L
  • F461BC823F400A vs F464BC332F2K5A
  • F461BC823F400A vs F464BB182F2K5A
  • F461BC823F400A vs F463RC394K1K6Z
  • F461BC823F400A vs F463DY104J2K0L
  • F461BC823F400A vs F463DU104J1K6R
  • F461BC823F400A vs F463DP473F2K0L
  • F461BC823F400A vs F463DO333F2K0L
  • F461BC823F400A vs F463DI183G2K0R
  • F461BC823F400A vs F463DB393F1L2L
  • F461BC823F400A vs F463DB223J1K6L
  • F461BC823F400A vs F463BY273K2K0R
  • F461BC823F400A vs F463BG153F1L2C
  • F461BC823F400A vs F463AK272F2K0A
  • F461BC823F400A vs F463AG152F2K0A
  • F461BC823F400A vs F463AG102J2K0R
  • F461BC823F400A vs F463AG102J2K0C
  • F461BC823F400A vs F463AG102F2K0A
  • F461BC823F400A vs F462RU395K1K0Z
  • F461BC823F400A vs F462RU395J1K0Z
  • F461BC823F400A vs F462RU335M1K0Z
  • F461BC823F400A vs F462RU335K1K0Z
  • F461BC823F400A vs F462RU335J1K0Z
  • F461BC823F400A vs F462RU275M1L2Z
  • F461BC823F400A vs F462RU275K1L2Z
  • F461BC823F400A vs F462RU275J1L2Z
  • F461BC823F400A vs F462RU225M1L2Z
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.