☰
F461AG223M400A
F461AG223M400A
Active
Description:  .022UF 400V
Manufacturer:  KEMET
History Price: $0.13281
In Stock: 46480
F461AG223M400A Specification
Specification
Part No
F461AG223M400A
Category
Film Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
F461AG223M400A Related Parts
F461BE683J630C
F461BE683J630C
KEMET
CAP FILM 0.068UF 5% 630VDC RAD
F461BK104K630A
F461BK104K630A
KEMET
CAP FILM 0.1UF 10% 630VDC RADIAL
F461BY155K250C
F461BY155K250C
KEMET
CAP FILM 1.5UF 10% 250VDC RADIAL
F461BY225K160L
F461BY225K160L
KEMET
CAP FILM 2.2UF 10% 160VDC RADIAL
F461DY825J160Z
F461DY825J160Z
KEMET
CAP FILM 8.2UF 5% 160VDC RADIAL
F461KM224J160A
F461KM224J160A
KEMET
CAP FILM 0.22UF 5% 160VDC RADIAL
F462BC123J1L2A
F462BC123J1L2A
KEMET
CAP FILM 0.012UF 5% 1.25KVDC RAD
F463DO333J2K0Z
F463DO333J2K0Z
KEMET
CAP FILM 0.033UF 5% 2KVDC RADIAL
F464BB102J2K5A
F464BB102J2K5A
KEMET
CAP FILM 1000PF 5% 2.5KVDC RAD
F464BB222J2K5A
F464BB222J2K5A
KEMET
CAP FILM 2200PF 5% 2.5KVDC RAD
F464BP103J2K5A
F464BP103J2K5A
KEMET
CAP FILM 10000PF 5% 2.5KVDC RAD
F464BY223J2K5L
F464BY223J2K5L
KEMET
CAP FILM 0.022UF 5% 2.5KVDC RAD
F461AG223M400A Compare Parts
  • F461AG223M400A vs F464BP103J2K5A
  • F461AG223M400A vs F464BB222J2K5A
  • F461AG223M400A vs F464BB102J2K5A
  • F461AG223M400A vs F463DO333J2K0Z
  • F461AG223M400A vs F462BC123J1L2A
  • F461AG223M400A vs F461KM224J160A
  • F461AG223M400A vs F461DY825J160Z
  • F461AG223M400A vs F461BY225K160L
  • F461AG223M400A vs F461BY155K250C
  • F461AG223M400A vs F461BK104K630A
  • F461AG223M400A vs F461BE683J630C
  • F461AG223M400A vs F464RU474J2K5Z
  • F461AG223M400A vs F464BY183K2K5L
  • F461AG223M400A vs F464BC332F2K5L
  • F461AG223M400A vs F464BC332F2K5A
  • F461AG223M400A vs F464BB182F2K5A
  • F461AG223M400A vs F463RC394K1K6Z
  • F461AG223M400A vs F463DY104J2K0L
  • F461AG223M400A vs F463DU104J1K6R
  • F461AG223M400A vs F463DP473F2K0L
  • F461AG223M400A vs F463DO333F2K0L
  • F461AG223M400A vs F463DI183G2K0R
  • F461AG223M400A vs F463DB393F1L2L
  • F461AG223M400A vs F463DB223J1K6L
  • F461AG223M400A vs F463BY273K2K0R
  • F461AG223M400A vs F463BG153F1L2C
  • F461AG223M400A vs F463AK272F2K0A
  • F461AG223M400A vs F463AG152F2K0A
  • F461AG223M400A vs F463AG102J2K0R
  • F461AG223M400A vs F463AG102J2K0C
  • F461AG223M400A vs F463AG102F2K0A
  • F461AG223M400A vs F462RU395K1K0Z
  • F461AG223M400A vs F462RU395J1K0Z
  • F461AG223M400A vs F462RU335M1K0Z
  • F461AG223M400A vs F462RU335K1K0Z
  • F461AG223M400A vs F462RU335J1K0Z
  • F461AG223M400A vs F462RU275M1L2Z
  • F461AG223M400A vs F462RU275K1L2Z
  • F461AG223M400A vs F462RU275J1L2Z
  • F461AG223M400A vs F462RU225M1L2Z
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.