☰
ELD478M050AS2AA
ELD478M050AS2AA
Active
Description:  CAP ALUM SNAP-IN 105C
Manufacturer:  KEMET
History Price: $1.37604
In Stock: 20880
ELD478M050AS2AA Specification
Specification
Part No
ELD478M050AS2AA
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
ELD478M050AS2AA PDF Datasheet
ELD478M050AS2AA Related Parts
ELD107M400AQ3AA
ELD107M400AQ3AA
KEMET
CAP ALUM SNAP-IN 105C
ELD107M400AR1AA
ELD107M400AR1AA
KEMET
CAP ALUM SNAP-IN 105C
ELD107M400AR1AV
ELD107M400AR1AV
KEMET
CAP ALUM SNAP-IN 105C
ELD107M450AQ4AA
ELD107M450AQ4AA
KEMET
CAP ALUM SNAP-IN 105C
ELD107M450AR2AA
ELD107M450AR2AA
KEMET
CAP ALUM 100UF 20% 450V SNAP
ELD107M500AQ5AA
ELD107M500AQ5AA
KEMET
CAP ALUM SNAP-IN 105C
ELD108M200AS5AA
ELD108M200AS5AA
KEMET
CAP ALUM SNAP-IN 105C
ELD108M200AS5AV
ELD108M200AS5AV
KEMET
CAP ALUM SNAP-IN 105C
ELD108M250AS6AA
ELD108M250AS6AA
KEMET
CAP ALUM SNAP-IN 105C
ELD109M035AT2AA
ELD109M035AT2AA
KEMET
CAP ALUM SNAP-IN 105C
ELD127M400AQ4AA
ELD127M400AQ4AA
KEMET
CAP ALUM SNAP-IN 105C
ELD127M400AR2AA
ELD127M400AR2AA
KEMET
CAP ALUM SNAP-IN 105C
ELD478M050AS2AA Compare Parts
  • ELD478M050AS2AA vs ELD688M050AT2AA
  • ELD478M050AS2AA vs ELD688M035AS2AA
  • ELD478M050AS2AA vs ELD688M035AR3AA
  • ELD478M050AS2AA vs ELD687M250AR6AA
  • ELD478M050AS2AA vs ELD687M200AR5AA
  • ELD478M050AS2AA vs ELD686M450AQ2AV
  • ELD478M050AS2AA vs ELD686M450AQ2AA
  • ELD478M050AS2AA vs ELD686M400AQ1AA
  • ELD478M050AS2AA vs ELD568M050AR5AV
  • ELD478M050AS2AA vs ELD567M160AR2AA
  • ELD478M050AS2AA vs ELD566M450AQ1AA
  • ELD478M050AS2AA vs ELD478M050AR4AA
  • ELD478M050AS2AA vs ELD477M500AT8AA
  • ELD478M050AS2AA vs ELD477M450AT6AA
  • ELD478M050AS2AA vs ELD477M400AT5AA
  • ELD478M050AS2AA vs ELD477M250AS2AA
  • ELD478M050AS2AA vs ELD477M250AR4AA
  • ELD478M050AS2AA vs ELD477M200AS1AA
  • ELD478M050AS2AA vs ELD476M500AQ1AA
  • ELD478M050AS2AA vs ELD397M500AT6AA
  • ELD478M050AS2AA vs ELD397M450AT5AA
  • ELD478M050AS2AA vs ELD397M400AT4AA
  • ELD478M050AS2AA vs ELD397M400AS6AV
  • ELD478M050AS2AA vs ELD397M400AS6AA
  • ELD478M050AS2AA vs ELD338M063AT1AA
  • ELD478M050AS2AA vs ELD338M063AR4AA
  • ELD478M050AS2AA vs ELD337M500AT5AA
  • ELD478M050AS2AA vs ELD337M450AT4AA
  • ELD478M050AS2AA vs ELD337M450AS6AA
  • ELD478M050AS2AA vs ELD337M400AT3AA
  • ELD478M050AS2AA vs ELD337M400AS5AA
  • ELD478M050AS2AA vs ELD337M350AS5AA
  • ELD478M050AS2AA vs ELD337M250AR2AA
  • ELD478M050AS2AA vs ELD337M200AQ2AV
  • ELD478M050AS2AA vs ELD337M200AQ2AA
  • ELD478M050AS2AA vs ELD277M450AT3AA
  • ELD478M050AS2AA vs ELD277M400AT2AA
  • ELD478M050AS2AA vs ELD277M250AR1AV
  • ELD478M050AS2AA vs ELD277M250AR1AA
  • ELD478M050AS2AA vs ELD229M025AT4AA
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!