☰
CGP2C331MHYDBA7301
CGP2C331MHYDBA7301
Active
Description:  CER DISC 330PF 3000 Y5P 20%
Manufacturer:  KEMET
History Price: $0.92306
In Stock: 33200
CGP2C331MHYDBA7301 Specification
Specification
Part No
CGP2C331MHYDBA7301
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
CGP DISC Comm HV
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
Temperature Coefficient
-
Operating Temperature
-
Features
-
Ratings
-
Applications
-
Failure Rate
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
CGP2C331MHYDBA7301 Related Parts
CGP1C100JDSDAA7301
CGP1C100JDSDAA7301
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDAA7317
CGP1C100JDSDAA7317
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDAAWL25
CGP1C100JDSDAAWL25
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDAAWL35
CGP1C100JDSDAAWL35
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDAAWL50
CGP1C100JDSDAAWL50
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDBA7301
CGP1C100JDSDBA7301
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDBA7317
CGP1C100JDSDBA7317
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDBAWL25
CGP1C100JDSDBAWL25
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDBAWL35
CGP1C100JDSDBAWL35
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDBAWL50
CGP1C100JDSDBAWL50
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDCA7301
CGP1C100JDSDCA7301
KEMET
CER DISC 10PF 1000 SL 5%
CGP1C100JDSDCA7317
CGP1C100JDSDCA7317
KEMET
CER DISC 10PF 1000 SL 5%
CGP2C331MHYDBA7301 Compare Parts
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDDAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDDAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDDA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDDA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDCAWL50
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDCAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDCAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDCA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDCA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDBAWL50
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDBAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDBAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDBA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDBA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDAAWL50
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDAAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDAAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDAA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KUSDAA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDDAWL50
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDDAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDDAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDDA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDDA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDCAWL50
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDCAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDCAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDCA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDCA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDBAWL50
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDBAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDBAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDBA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDBA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDAAWL50
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDAAWL35
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDAAWL25
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDAA7317
  • CGP2C331MHYDBA7301 vs CGP7C919KKSDAA7301
  • CGP2C331MHYDBA7301 vs CGP7C919KHSDDAWL50
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend