☰
CBR02C669C8GAC
CBR02C669C8GAC
Active
Description:  CAP CER 6.6PF 10V C0G/NP0 0201
Manufacturer:  KEMET
History Price: Active
In Stock: 9120
CBR02C669C8GAC Specification
Specification
Part No
CBR02C669C8GAC
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
CBR-SMD RF C0G
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6.6 pF
Tolerance
?.25pF
Voltage - Rated
10V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
High Q, Low Loss, Ultra Low ESR
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0201 (0603 Metric)
Size / Dimension
0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max)
-
Thickness (Max)
0.013" (0.33mm)
Lead Spacing
-
Lead Style
-
CBR02C669C8GAC Related Parts
CBR02C100F3GAC
CBR02C100F3GAC
KEMET
CAP CER 10PF 25V C0G/NP0 0201
CBR02C100F3GAC7800
CBR02C100F3GAC7800
KEMET
CAP CER 10PF 25V C0G/NP0 0201
CBR02C100F5GAC
CBR02C100F5GAC
KEMET
CAP CER 10PF 50V C0G/NP0 0201
CBR02C100F8GAC
CBR02C100F8GAC
KEMET
CAP CER 10PF 10V C0G/NP0 0201
CBR02C100F9GAC
CBR02C100F9GAC
KEMET
CAP CER 10PF 6.3V C0G/NP0 0201
CBR02C100G3GAC
CBR02C100G3GAC
KEMET
CAP CER 10PF 25V C0G/NP0 0201
CBR02C100G5GAC
CBR02C100G5GAC
KEMET
CAP CER 10PF 50V C0G/NP0 0201
CBR02C100G8GAC
CBR02C100G8GAC
KEMET
CAP CER 10PF 10V C0G/NP0 0201
CBR02C100G9GAC
CBR02C100G9GAC
KEMET
CAP CER 10PF 6.3V C0G/NP0 0201
CBR02C100J1GAC
CBR02C100J1GAC
KEMET
CAP CER 10PF 100V C0G/NP0 0201
CBR02C100J3GAC
CBR02C100J3GAC
KEMET
CAP CER 10PF 25V C0G/NP0 0201
CBR02C100J5GAC
CBR02C100J5GAC
KEMET
CAP CER 10PF 50V C0G/NP0 0201
CBR02C669C8GAC Compare Parts
  • CBR02C669C8GAC vs CBR08C999DAGAC
  • CBR02C669C8GAC vs CBR08C999D5GAC
  • CBR02C669C8GAC vs CBR08C999D1GAC
  • CBR02C669C8GAC vs CBR08C999CCGAC
  • CBR02C669C8GAC vs CBR08C999CAGAC
  • CBR02C669C8GAC vs CBR08C999C5GAC
  • CBR02C669C8GAC vs CBR08C999C1GAC
  • CBR02C669C8GAC vs CBR08C999BCGAC
  • CBR02C669C8GAC vs CBR08C999BAGAC
  • CBR02C669C8GAC vs CBR08C999B5GAC
  • CBR02C669C8GAC vs CBR08C999B1GAC
  • CBR02C669C8GAC vs CBR08C989DCGAC
  • CBR02C669C8GAC vs CBR08C989DAGAC
  • CBR02C669C8GAC vs CBR08C989D5GAC
  • CBR02C669C8GAC vs CBR08C989D1GAC
  • CBR02C669C8GAC vs CBR08C989CCGAC
  • CBR02C669C8GAC vs CBR08C989CAGAC
  • CBR02C669C8GAC vs CBR08C989C5GAC
  • CBR02C669C8GAC vs CBR08C989C1GAC
  • CBR02C669C8GAC vs CBR08C989BCGAC
  • CBR02C669C8GAC vs CBR08C989BAGAC
  • CBR02C669C8GAC vs CBR08C989B5GAC
  • CBR02C669C8GAC vs CBR08C989B1GAC
  • CBR02C669C8GAC vs CBR08C979DCGAC
  • CBR02C669C8GAC vs CBR08C979DAGAC
  • CBR02C669C8GAC vs CBR08C979D5GAC
  • CBR02C669C8GAC vs CBR08C979D1GAC
  • CBR02C669C8GAC vs CBR08C979CCGAC
  • CBR02C669C8GAC vs CBR08C979CAGAC
  • CBR02C669C8GAC vs CBR08C979C5GAC
  • CBR02C669C8GAC vs CBR08C979C1GAC
  • CBR02C669C8GAC vs CBR08C979BCGAC
  • CBR02C669C8GAC vs CBR08C979BAGAC
  • CBR02C669C8GAC vs CBR08C979B5GAC
  • CBR02C669C8GAC vs CBR08C979B1GAC
  • CBR02C669C8GAC vs CBR08C969DCGAC
  • CBR02C669C8GAC vs CBR08C969DAGAC
  • CBR02C669C8GAC vs CBR08C969D5GAC
  • CBR02C669C8GAC vs CBR08C969D1GAC
  • CBR02C669C8GAC vs CBR08C969CCGAC
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described