Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET CAS18C331FAGGC
CAS18C331FAGGC
Active
Ceramic Capacitors
Description:
SFTY 1812 330PF X2 250 C0G 1%
Manufacturer:
KEMET
Datasheet:
CAS18C331FAGGC Datasheet
History Price: $2.55403
In Stock: 3920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAS18C331FAGGC Specification
Specification
Part No
CAS18C331FAGGC
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
CAS SMD SFTY 250
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?%
Voltage - Rated
250VAC
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
X2
Applications
Safety
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1812 (4532 Metric)
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.061" (1.55mm)
Lead Spacing
-
Lead Style
-
CAS18C331FAGGC PDF Datasheet
CAS18C331FAGGC Datasheet
Click and Download: CAS18C331FAGGC Datasheet
CAS18C331FAGGC Related Parts
CAS17C100FAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100FAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 1%
CAS17C100GAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100GAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 2%
CAS17C100JAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100JAGGC
KEMET
CAP CER 10PF 250VAC C0G/NP0 1808
CAS17C100KAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100KAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 10%
CAS17C100MAGFC
KEMET
SFTY 1808 10PF X1 250 / Y2 250 C
CAS17C100MAGGC
KEMET
SFTY 1808 10PF X2 250 C0G 20%
CAS17C101FAGFC
KEMET
SFTY 1808 100PF X1 250 / Y2 250
CAS17C101FAGGC
KEMET
SFTY 1808 100PF X2 250 C0G 1%
CAS18C331FAGGC Compare Parts
CAS18C331FAGGC vs CAS26C821MARFC
CAS18C331FAGGC vs CAS26C821KARFC
CAS18C331FAGGC vs CAS26C821JARFC
CAS18C331FAGGC vs CAS26C820MAGFC
CAS18C331FAGGC vs CAS26C820KAGFC
CAS18C331FAGGC vs CAS26C820JAGFC
CAS18C331FAGGC vs CAS26C820GAGFC
CAS18C331FAGGC vs CAS26C820FAGFC
CAS18C331FAGGC vs CAS26C809DAGFC
CAS18C331FAGGC vs CAS26C709DAGFC
CAS18C331FAGGC vs CAS26C689DAGFC
CAS18C331FAGGC vs CAS26C681MARFC
CAS18C331FAGGC vs CAS26C681MAGFC
CAS18C331FAGGC vs CAS26C681KARFC
CAS18C331FAGGC vs CAS26C681KAGFC
CAS18C331FAGGC vs CAS26C681JARFC
CAS18C331FAGGC vs CAS26C681JAGFC
CAS18C331FAGGC vs CAS26C681GAGFC
CAS18C331FAGGC vs CAS26C681FAGFC
CAS18C331FAGGC vs CAS26C680MAGFC
CAS18C331FAGGC vs CAS26C680KAGFC
CAS18C331FAGGC vs CAS26C680JAGFC
CAS18C331FAGGC vs CAS26C680GAGFC
CAS18C331FAGGC vs CAS26C680FAGFC
CAS18C331FAGGC vs CAS26C609DAGFC
CAS18C331FAGGC vs CAS26C569DAGFC
CAS18C331FAGGC vs CAS26C561MARFC
CAS18C331FAGGC vs CAS26C561MAGFC
CAS18C331FAGGC vs CAS26C561KARFC
CAS18C331FAGGC vs CAS26C561KAGFC
CAS18C331FAGGC vs CAS26C561JARFC
CAS18C331FAGGC vs CAS26C561JAGFC
CAS18C331FAGGC vs CAS26C561GAGFC
CAS18C331FAGGC vs CAS26C561FAGFC
CAS18C331FAGGC vs CAS26C560MAGFC
CAS18C331FAGGC vs CAS26C560KAGFC
CAS18C331FAGGC vs CAS26C560JAGFC
CAS18C331FAGGC vs CAS26C560GAGFC
CAS18C331FAGGC vs CAS26C560FAGFC
CAS18C331FAGGC vs CAS26C509DAGFC
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you