Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ KEMET C4DCRAQ4100AA0J
C4DCRAQ4100AA0J
Active
Film Capacitors
Description:
CAP FILM METAL AXL POLYPROP
Manufacturer:
KEMET
Datasheet:
C4DCRAQ4100AA0J Datasheet
History Price: $47.26604
In Stock: 26015
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
C4DCRAQ4100AA0J Specification
Specification
Part No
C4DCRAQ4100AA0J
Category
Film Capacitors
Manufacturer
KEMET
Series
*
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
C4DCRAQ4100AA0J PDF Datasheet
C4DCRAQ4100AA0J Datasheet
Click and Download: C4DCRAQ4100AA0J Datasheet
C4DCRAQ4100AA0J Related Parts
C4DCMAQ4150AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCMAQ4200AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCMAQ4300AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCMAQ4350AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCMAQ4400AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCMAQ4500AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCMAQ4600AA0J
KEMET
CAP FILM 6UF 5% 850VDC AXIAL
C4DCNAQ4100AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCNAQ4200AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCNAQ4250AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCNAQ4300AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCNAQ4350AA0J
KEMET
CAP FILM METAL AXL POLYPROP
C4DCRAQ4100AA0J Compare Parts
C4DCRAQ4100AA0J vs C4DRYAQ4400AA0J
C4DCRAQ4100AA0J vs C4DRYAQ4250AA0J
C4DCRAQ4100AA0J vs C4DRYAQ4125AA0J
C4DCRAQ4100AA0J vs C4DRYAQ4100AA0J
C4DCRAQ4100AA0J vs C4DRYAQ3470AA0K
C4DCRAQ4100AA0J vs C4DRYAQ3470AA0J
C4DCRAQ4100AA0J vs C4DRYAQ3330AA0J
C4DCRAQ4100AA0J vs C4DRYAQ3250AA0J
C4DCRAQ4100AA0J vs C4DRSAQ5150AA0J
C4DCRAQ4100AA0J vs C4DRSAQ4750AA0J
C4DCRAQ4100AA0J vs C4DRSAQ4500AA0J
C4DCRAQ4100AA0J vs C4DRSAQ4400AA0J
C4DCRAQ4100AA0J vs C4DRSAQ4300AA0J
C4DCRAQ4100AA0J vs C4DRSAQ4200AA0J
C4DCRAQ4100AA0J vs C4DRSAQ4100AA0J
C4DCRAQ4100AA0J vs C4DRPAQ5250AA0J
C4DCRAQ4100AA0J vs C4DRPAQ5200AA0J
C4DCRAQ4100AA0J vs C4DRPAQ5120AA0J
C4DCRAQ4100AA0J vs C4DRPAQ5100AA0J
C4DCRAQ4100AA0J vs C4DRPAQ4800AA0J
C4DCRAQ4100AA0J vs C4DRPAQ4600AA0J
C4DCRAQ4100AA0J vs C4DRPAQ4500AA0J
C4DCRAQ4100AA0J vs C4DRPAQ4400AA0J
C4DCRAQ4100AA0J vs C4DRPAQ4300AA0J
C4DCRAQ4100AA0J vs C4DRPAQ4250AA0J
C4DCRAQ4100AA0J vs C4DRMAQ5600AA0J
C4DCRAQ4100AA0J vs C4DRMAQ5250AA0J
C4DCRAQ4100AA0J vs C4DRMAQ5200AA0J
C4DCRAQ4100AA0J vs C4DRMAQ5150AA0J
C4DCRAQ4100AA0J vs C4DRMAQ5100AA0J
C4DCRAQ4100AA0J vs C4DRMAQ4800AA0J
C4DCRAQ4100AA0J vs C4DRMAQ4750AA0J
C4DCRAQ4100AA0J vs C4DRMAQ4600AA0J
C4DCRAQ4100AA0J vs C4DRMAQ4500AA0J
C4DCRAQ4100AA0J vs C4DRMAQ4400AA0J
C4DCRAQ4100AA0J vs C4DRJAQ5700AA0J
C4DCRAQ4100AA0J vs C4DRJAQ5330AA0J
C4DCRAQ4100AA0J vs C4DRJAQ5250AA0J
C4DCRAQ4100AA0J vs C4DRJAQ5200AA0J
C4DCRAQ4100AA0J vs C4DRJAQ5150AA0J
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.