Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ KEMET C4AQLBW5400A3FK
C4AQLBW5400A3FK
Active
Film Capacitors
Description:
CAP FILM 40UF 10% 500VDC RADIAL
Manufacturer:
KEMET
Datasheet:
C4AQLBW5400A3FK Datasheet
History Price: $9.09
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
C4AQLBW5400A3FK Specification
Specification
Part No
C4AQLBW5400A3FK
Category
Film Capacitors
Manufacturer
KEMET
Series
C4AQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
40 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
500V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
3.5 mOhms
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial - 4 Leads
Height - Seated (Max)
1.654" L x 0.787" W (42.00mm x 20.00mm)
Termination
1.583" (40.20mm)
Lead Spacing
PC Pins
Applications
1.476" (37.50mm)
Ratings
Automotive; DC Link, DC Filtering
Features
AEC-Q200
ESR (Equivalent Series Resistance)
-
C4AQLBW5400A3FK PDF Datasheet
C4AQLBW5400A3FK Datasheet
Click and Download: C4AQLBW5400A3FK Datasheet
C4AQLBW5400A3FK Related Parts
C4AEGBU4450A1WJ
KEMET
CAP FILM 4.5UF 5% 450VDC RADIAL
C4AEGBU4680A1XJ
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
C4AEGBU5100A1XK
KEMET
CAP FILM 10UF 10% 450VDC RADIAL
C4AEGBU5100A1YJ
KEMET
CAP FILM 10UF 5% 450VDC RADIAL
C4AEGBU5125A11J
KEMET
CAP FILM 12.5UF 5% 450VDC RADIAL
C4AEGBU5200A12J
KEMET
CAP FILM 20UF 5% 450VDC RADIAL
C4AEGBW5350A3JJ
KEMET
CAP FILM 35UF 5% 450VDC RADIAL
C4AEGBW5500A3LJ
KEMET
CAP FILM 50UF 5% 450VDC RADIAL
C4AEGBW6100A3NJ
KEMET
CAP FILM 100UF 5% 450VDC RADIAL
C4AEGBW6100H3NJ
KEMET
CAP FILM 100UF 5% 450VDC RADIAL
C4AEHBU4330A1WJ
KEMET
CAP FILM 3.3UF 5% 600VDC RADIAL
C4AEHBU4560A1XJ
KEMET
CAP FILM 5.6UF 5% 600VDC RADIAL
C4AQLBW5400A3FK Compare Parts
C4AQLBW5400A3FK vs C4AUQEW5440M3AJ
C4AQLBW5400A3FK vs C4AUQBW5300M3NJ
C4AQLBW5400A3FK vs C4AUQBW5230M3MJ
C4AQLBW5400A3FK vs C4AUQBW5180M3PJ
C4AQLBW5400A3FK vs C4AUQBW5150M3LJ
C4AQLBW5400A3FK vs C4AUQBW5100M3JJ
C4AQLBW5400A3FK vs C4AUQBW5100M3HJ
C4AQLBW5400A3FK vs C4AUQBW4800M3FJ
C4AQLBW5400A3FK vs C4AUQBU4500M1GJ
C4AQLBW5400A3FK vs C4AUQBU4330M11J
C4AQLBW5400A3FK vs C4AUQBU4240M18J
C4AQLBW5400A3FK vs C4AUQBU4200M1CJ
C4AQLBW5400A3FK vs C4AUQBU4120M1BJ
C4AQLBW5400A3FK vs C4AUQBU4100M1WJ
C4AQLBW5400A3FK vs C4AUPEW5440M3BJ
C4AQLBW5400A3FK vs C4AUPEW5350M3AJ
C4AQLBW5400A3FK vs C4AUPBW5250M3NJ
C4AQLBW5400A3FK vs C4AUPBW5200M3MK
C4AQLBW5400A3FK vs C4AUPBW5150M3PJ
C4AQLBW5400A3FK vs C4AUPBW5130M3LJ
C4AQLBW5400A3FK vs C4AUPBW4880M3HJ
C4AQLBW5400A3FK vs C4AUPBW4800M3JJ
C4AQLBW5400A3FK vs C4AUPBW4700M3FJ
C4AQLBW5400A3FK vs C4AUPBU4440M1GJ
C4AQLBW5400A3FK vs C4AUPBU4250M11J
C4AQLBW5400A3FK vs C4AUPBU4200M18J
C4AQLBW5400A3FK vs C4AUPBU4150M1CJ
C4AQLBW5400A3FK vs C4AUPBU4100M1BJ
C4AQLBW5400A3FK vs C4AUOEW5800M3BJ
C4AQLBW5400A3FK vs C4AUOEW5650M3AJ
C4AQLBW5400A3FK vs C4AUOBW5450M3NJ
C4AQLBW5400A3FK vs C4AUOBW5350M3MJ
C4AQLBW5400A3FK vs C4AUOBW5270M3PJ
C4AQLBW5400A3FK vs C4AUOBW5240M3LJ
C4AQLBW5400A3FK vs C4AUOBW5160M3HJ
C4AQLBW5400A3FK vs C4AUOBW5150M3JJ
C4AQLBW5400A3FK vs C4AUOBW5125M3FJ
C4AQLBW5400A3FK vs C4AUOBU4800M1GJ
C4AQLBW5400A3FK vs C4AUOBU4500M11J
C4AQLBW5400A3FK vs C4AUOBU4360M18J
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.