☰
C44PKGR6400AASK
C44PKGR6400AASK
Active
Description:  CAP POLYPROP FILM CAN
Manufacturer:  KEMET
History Price: Active
In Stock: 33520
C44PKGR6400AASK Specification
Specification
Part No
C44PKGR6400AASK
Category
Film Capacitors
Manufacturer
KEMET
Series
*
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
C44PKGR6400AASK Related Parts
C44AFFP5150ZA0J
C44AFFP5150ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5200ZE0J
C44AFFP5200ZE0J
KEMET
CAP FILM 20UF 5% 400VDC RAD
C44AFFP5220ZA0J
C44AFFP5220ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5250ZA0J
C44AFFP5250ZA0J
KEMET
CAP FILM 25UF 5% 400VDC RADIAL
C44AFFP5300ZA0J
C44AFFP5300ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5400ZA0J
C44AFFP5400ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFFP5500ZE0J
C44AFFP5500ZE0J
KEMET
CAP FILM 50UF 5% 400VDC RADIAL
C44AFGP5600ZA0J
C44AFGP5600ZA0J
KEMET
CAP POLYPROP FILM CAN
C44AFGP5750ZA0J
C44AFGP5750ZA0J
KEMET
CAP FILM 75UF 5% 400VDC RADIAL
C44AFGP6100ZG0J
C44AFGP6100ZG0J
KEMET
CAP FILM 100UF 5% 400VDC RADIAL
C44AFGP6130ZA0J
C44AFGP6130ZA0J
KEMET
CAP FILM 130UF 5% 400VDC RADIAL
C44AFGP6150ZA0J
C44AFGP6150ZA0J
KEMET
CAP FILM 150UF 5% 400VDC RADIAL
C44PKGR6400AASK Compare Parts
  • C44PKGR6400AASK vs C44UVGT7105M34K
  • C44PKGR6400AASK vs C44UVGT6860M33K
  • C44PKGR6400AASK vs C44UVGT6700M32K
  • C44PKGR6400AASK vs C44UVGT6550T54K
  • C44PKGR6400AASK vs C44UVGT6550M54K
  • C44PKGR6400AASK vs C44UVGT6450M53K
  • C44PKGR6400AASK vs C44UVGT6350T31K
  • C44PKGR6400AASK vs C44UVGT6350M31K
  • C44PKGR6400AASK vs C44UVGT6300T87K
  • C44PKGR6400AASK vs C44UVGT6300M87K
  • C44PKGR6400AASK vs C44UVGT6275M52K
  • C44PKGR6400AASK vs C44UVGT6220M51K
  • C44PKGR6400AASK vs C44UVGT6175M86K
  • C44PKGR6400AASK vs C44UVGT6150M85K
  • C44PKGR6400AASK vs C44UVGT6140M84K
  • C44PKGR6400AASK vs C44UVGT6125M83K
  • C44PKGR6400AASK vs C44UVGT6110M82K
  • C44PKGR6400AASK vs C44UVGT5900T81K
  • C44PKGR6400AASK vs C44UVGT5900M81K
  • C44PKGR6400AASK vs C44UUGT7185M34K
  • C44PKGR6400AASK vs C44UUGT7180M35K
  • C44PKGR6400AASK vs C44UUGT7142M33K
  • C44PKGR6400AASK vs C44UUGT7119M32K
  • C44PKGR6400AASK vs C44UUGT6950M54K
  • C44PKGR6400AASK vs C44UUGT6780M53K
  • C44PKGR6400AASK vs C44UUGT6600M31K
  • C44PKGR6400AASK vs C44UUGT6530T87K
  • C44PKGR6400AASK vs C44UUGT6530M87K
  • C44PKGR6400AASK vs C44UUGT6470M52K
  • C44PKGR6400AASK vs C44UUGT6400M51K
  • C44PKGR6400AASK vs C44UUGT6320T86K
  • C44PKGR6400AASK vs C44UUGT6320M86K
  • C44PKGR6400AASK vs C44UUGT6270T85K
  • C44PKGR6400AASK vs C44UUGT6270M85K
  • C44PKGR6400AASK vs C44UUGT6250M84K
  • C44PKGR6400AASK vs C44UUGT6220M83K
  • C44PKGR6400AASK vs C44UUGT6200M82K
  • C44PKGR6400AASK vs C44UUGT6165M81K
  • C44PKGR6400AASK vs C44UUGQ6550F8SK
  • C44PKGR6400AASK vs C44UUGQ6320F8SK
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase