Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C350C104F2G5TA
C350C104F2G5TA
Active
Ceramic Capacitors
Description:
CAP CER RAD 0.1UF 200V C0G 1%
Manufacturer:
KEMET
Datasheet:
C350C104F2G5TA Datasheet
History Price: $2.9218
In Stock: 8065
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
C350C104F2G5TA Specification
Specification
Part No
C350C104F2G5TA
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
GoldMax 300 Comm C0G
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?%
Voltage - Rated
200V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.330" L x 0.200" W (8.38mm x 5.08mm)
Height - Seated (Max)
0.400" (10.16mm)
Thickness (Max)
-
Lead Spacing
0.400" (10.16mm)
Lead Style
Formed Leads
C350C104F2G5TA PDF Datasheet
C350C104F2G5TA Datasheet
Click and Download: C350C104F2G5TA Datasheet
C350C104F2G5TA Related Parts
C350C102FCG5TA
KEMET
CAP CER 1000PF 500V NP0 RADIAL
C350C102FHG5TA
KEMET
CAP CER RAD MONO
C350C102JDG5TA
KEMET
CAP CER 1000PF 1000V C0G/NP0 RAD
C350C102JHG5TA
KEMET
CAP CER RAD MONO
C350C102KCR5TA7303
KEMET
CAP CER RAD MONO
C350C103FCG5TA7303
KEMET
CAP CER RAD MONO
C350C103JCG5TA
KEMET
CAP CER RAD MONO
C350C103JCG5TA7303
KEMET
CAP CER RAD MONO
C350C103KCR5TA
KEMET
CAP CER 10000PF 500V X7R RADIAL
C350C104F1G5HA
KEMET
CAP CER RAD MONO
C350C104F1G5TA
KEMET
CAP CER 0.1UF 1% 100V C0G RADIAL
C350C104F2G5TA7301
KEMET
CAP CER 0.1UF 200V C0G/NP0 RAD
C350C104F2G5TA Compare Parts
C350C104F2G5TA vs C356C823K2G5TA
C350C104F2G5TA vs C356C823J2G5TA7301
C350C104F2G5TA vs C356C823J2G5TA
C350C104F2G5TA vs C356C823G2G5TA7301
C350C104F2G5TA vs C356C823G2G5TA
C350C104F2G5TA vs C356C823F2G5TA7301
C350C104F2G5TA vs C356C823F2G5TA
C350C104F2G5TA vs C356C475K5R5TA
C350C104F2G5TA vs C356C475J5R5TA
C350C104F2G5TA vs C356C474K5G5TA7301
C350C104F2G5TA vs C356C474K5G5TA
C350C104F2G5TA vs C356C474J5G5TA7301
C350C104F2G5TA vs C356C474J5G5TA
C350C104F2G5TA vs C356C474G5G5TA7301
C350C104F2G5TA vs C356C474G5G5TA
C350C104F2G5TA vs C356C474F5G5TA7301
C350C104F2G5TA vs C356C474F5G5TA
C350C104F2G5TA vs C356C473KDR5TA
C350C104F2G5TA vs C356C472KDG5TA
C350C104F2G5TA vs C356C394K5G5TA7301
C350C104F2G5TA vs C356C394K5G5TA
C350C104F2G5TA vs C356C394J5G5TA7301
C350C104F2G5TA vs C356C394J5G5TA
C350C104F2G5TA vs C356C394G5G5TA7301
C350C104F2G5TA vs C356C394G5G5TA
C350C104F2G5TA vs C356C394F5G5TA7301
C350C104F2G5TA vs C356C394F5G5TA
C350C104F2G5TA vs C356C335K5R5TA
C350C104F2G5TA vs C356C334K5G5TA7301
C350C104F2G5TA vs C356C334K5G5TA
C350C104F2G5TA vs C356C334K1G5TA7301
C350C104F2G5TA vs C356C334K1G5TA
C350C104F2G5TA vs C356C334J5G5TA7301
C350C104F2G5TA vs C356C334J5G5TA
C350C104F2G5TA vs C356C334J1G5TA7301
C350C104F2G5TA vs C356C334J1G5TA
C350C104F2G5TA vs C356C334G5G5TA7301
C350C104F2G5TA vs C356C334G5G5TA
C350C104F2G5TA vs C356C334G1G5TA7301
C350C104F2G5TA vs C356C334G1G5TA
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!