☰
C320C331F2G5TA
C320C331F2G5TA
Active
Description:  CAP CER RAD MONO
Manufacturer:  KEMET
History Price: $0.69848
In Stock: 13040
C320C331F2G5TA Specification
Specification
Part No
C320C331F2G5TA
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
Temperature Coefficient
-
Operating Temperature
-
Features
-
Ratings
-
Applications
-
Failure Rate
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
C320C331F2G5TA Related Parts
C320C100F2G5TA
C320C100F2G5TA
KEMET
CAP CER RAD MONO
C320C100F3G5TA
C320C100F3G5TA
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100F3G5TA7301
C320C100F3G5TA7301
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100FAG5TA
C320C100FAG5TA
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100FAG5TA7301
C320C100FAG5TA7301
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100G3G5TA
C320C100G3G5TA
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100G3G5TA7301
C320C100G3G5TA7301
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C320C100GAG5TA
C320C100GAG5TA
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100GAG5TA7301
C320C100GAG5TA7301
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C320C100J1G5TA
C320C100J1G5TA
KEMET
CAP CER 10PF 100V NP0 RADIAL
C320C100J1G5TA7303
C320C100J1G5TA7303
KEMET
CAP CER RAD MONO
C320C100J2G5CA
C320C100J2G5CA
KEMET
CAP CER 10PF 200V NP0 RADIAL
C320C331F2G5TA Compare Parts
  • C320C331F2G5TA vs C328C919DAG5TA
  • C320C331F2G5TA vs C328C919D3G5TA7301
  • C320C331F2G5TA vs C328C919D3G5TA
  • C320C331F2G5TA vs C328C919CAG5TA7301
  • C320C331F2G5TA vs C328C919CAG5TA
  • C320C331F2G5TA vs C328C919C3G5TA7301
  • C320C331F2G5TA vs C328C919C3G5TA
  • C320C331F2G5TA vs C328C919BAG5TA7301
  • C320C331F2G5TA vs C328C919BAG5TA
  • C320C331F2G5TA vs C328C919B3G5TA7301
  • C320C331F2G5TA vs C328C919B3G5TA
  • C320C331F2G5TA vs C328C912KAG5TA7301
  • C320C331F2G5TA vs C328C912KAG5TA
  • C320C331F2G5TA vs C328C912K3G5TA7301
  • C320C331F2G5TA vs C328C912K3G5TA
  • C320C331F2G5TA vs C328C912K2G5TA7301
  • C320C331F2G5TA vs C328C912K2G5TA
  • C320C331F2G5TA vs C328C912JAG5TA7301
  • C320C331F2G5TA vs C328C912JAG5TA
  • C320C331F2G5TA vs C328C912J3G5TA7301
  • C320C331F2G5TA vs C328C912J3G5TA
  • C320C331F2G5TA vs C328C912J2G5TA7301
  • C320C331F2G5TA vs C328C912J2G5TA
  • C320C331F2G5TA vs C328C912GAG5TA7301
  • C320C331F2G5TA vs C328C912GAG5TA
  • C320C331F2G5TA vs C328C912G3G5TA7301
  • C320C331F2G5TA vs C328C912G3G5TA
  • C320C331F2G5TA vs C328C912G2G5TA7301
  • C320C331F2G5TA vs C328C912G2G5TA
  • C320C331F2G5TA vs C328C912FAG5TA7301
  • C320C331F2G5TA vs C328C912FAG5TA
  • C320C331F2G5TA vs C328C912F3G5TA7301
  • C320C331F2G5TA vs C328C912F3G5TA
  • C320C331F2G5TA vs C328C912F2G5TA7301
  • C320C331F2G5TA vs C328C912F2G5TA
  • C320C331F2G5TA vs C328C911KAG5TA7301
  • C320C331F2G5TA vs C328C911KAG5TA
  • C320C331F2G5TA vs C328C911K3G5TA7301
  • C320C331F2G5TA vs C328C911K3G5TA
  • C320C331F2G5TA vs C328C911JAG5TA7301
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.