☰
C317C331KCR5TA
C317C331KCR5TA
Active
Description:  CAP CER 330PF 500V X7R RADIAL
Manufacturer:  KEMET
History Price: $0.52094
In Stock: 33600
C317C331KCR5TA Specification
Specification
Part No
C317C331KCR5TA
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
GoldMax 300 Comm X7R HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
500V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
High Voltage
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.150" L x 0.120" W (3.81mm x 3.14mm)
Height - Seated (Max)
0.200" (5.08mm)
Thickness (Max)
-
Lead Spacing
0.200" (5.08mm)
Lead Style
Formed Leads
C317C331KCR5TA Related Parts
C315C100F3G5TA
C315C100F3G5TA
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C315C100F3G5TA7301
C315C100F3G5TA7301
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C315C100FAG5TA
C315C100FAG5TA
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C315C100FAG5TA7301
C315C100FAG5TA7301
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C315C100G3G5TA
C315C100G3G5TA
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C315C100G3G5TA7301
C315C100G3G5TA7301
KEMET
CAP CER 10PF 25V C0G/NP0 RADIAL
C315C100GAG5TA
C315C100GAG5TA
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C315C100GAG5TA7301
C315C100GAG5TA7301
KEMET
CAP CER 10PF 250V C0G/NP0 RADIAL
C315C100J1G5HA7303
C315C100J1G5HA7303
KEMET
CAP CER RAD MONO
C315C100J1G5TA
C315C100J1G5TA
KEMET
CAP CER 10PF 100V NP0 RADIAL
C315C100J1G5TA7301
C315C100J1G5TA7301
KEMET
CAP CER RAD MONO
C315C100J1G5TA7303
C315C100J1G5TA7303
KEMET
CAP CER RAD MONO
C317C331KCR5TA Compare Parts
  • C317C331KCR5TA vs C318C919DAG5TA
  • C317C331KCR5TA vs C318C919D3G5TA7301
  • C317C331KCR5TA vs C318C919D3G5TA
  • C317C331KCR5TA vs C318C919CAG5TA7301
  • C317C331KCR5TA vs C318C919CAG5TA
  • C317C331KCR5TA vs C318C919C3G5TA7301
  • C317C331KCR5TA vs C318C919C3G5TA
  • C317C331KCR5TA vs C318C919BAG5TA7301
  • C317C331KCR5TA vs C318C919BAG5TA
  • C317C331KCR5TA vs C318C919B3G5TA7301
  • C317C331KCR5TA vs C318C919B3G5TA
  • C317C331KCR5TA vs C318C912K5G5TA7301
  • C317C331KCR5TA vs C318C912K5G5TA
  • C317C331KCR5TA vs C318C912K3G5TA7301
  • C317C331KCR5TA vs C318C912K3G5TA
  • C317C331KCR5TA vs C318C912K1G5TA7301
  • C317C331KCR5TA vs C318C912K1G5TA
  • C317C331KCR5TA vs C318C912J5G5TA7301
  • C317C331KCR5TA vs C318C912J5G5TA
  • C317C331KCR5TA vs C318C912J3G5TA7301
  • C317C331KCR5TA vs C318C912J3G5TA
  • C317C331KCR5TA vs C318C912J1G5TA7301
  • C317C331KCR5TA vs C318C912J1G5TA
  • C317C331KCR5TA vs C318C912G5G5TA7301
  • C317C331KCR5TA vs C318C912G5G5TA
  • C317C331KCR5TA vs C318C912G3G5TA7301
  • C317C331KCR5TA vs C318C912G3G5TA
  • C317C331KCR5TA vs C318C912G1G5TA7301
  • C317C331KCR5TA vs C318C912G1G5TA
  • C317C331KCR5TA vs C318C912F5G5TA7301
  • C317C331KCR5TA vs C318C912F5G5TA
  • C317C331KCR5TA vs C318C912F3G5TA7301
  • C317C331KCR5TA vs C318C912F3G5TA
  • C317C331KCR5TA vs C318C912F1G5TA7301
  • C317C331KCR5TA vs C318C912F1G5TA
  • C317C331KCR5TA vs C318C911KAG5TA7301
  • C317C331KCR5TA vs C318C911KAG5TA
  • C317C331KCR5TA vs C318C911K3G5TA7301
  • C317C331KCR5TA vs C318C911K3G5TA
  • C317C331KCR5TA vs C318C911JAG5TA7301
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!