Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C1812C104F8JACAUTO
C1812C104F8JACAUTO
Active
Ceramic Capacitors
Description:
CAP CER 0.1UF 10V U2J 1812
Manufacturer:
KEMET
Datasheet:
C1812C104F8JACAUTO Datasheet
History Price: $2.38206
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
C1812C104F8JACAUTO Specification
Specification
Part No
C1812C104F8JACAUTO
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
SMD Auto U2J
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?%
Voltage - Rated
10V
Temperature Coefficient
U2J
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL, Low Dissipation Factor
Ratings
AEC-Q200
Applications
Automotive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1812 (4532 Metric)
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.043" (1.10mm)
Lead Spacing
-
Lead Style
-
C1812C104F8JACAUTO Related Parts
C1805C103J5RAC7025
KEMET
.010UF 50.0V
C1805C103J5RACTU
KEMET
CAP CER 1805
C1805C103K1RAC
KEMET
.010UF 100V
C1805C103K1RACTU
KEMET
CAP CER 1805
C1805C103M5RAC
KEMET
.010UF 50.0V
C1805C103M5RAC7025
KEMET
.010UF 50.0V
C1805C103M5RACTU
KEMET
CAP CER 1805
C1805C104K5RAC7025
KEMET
.100UF 50.0V
C1805C104K5RAC7800
KEMET
CAP CER 0.1UF 50V X7R 1805
C1805C152J5GACTU
KEMET
CAP CER 1805
C1805C152J5GALTU
KEMET
CAP CER 1805
C1805C153J5RAC
KEMET
.015UF 50.0V
C1812C104F8JACAUTO Compare Parts
C1812C104F8JACAUTO vs C18BL103X-4UN-X0B
C1812C104F8JACAUTO vs C18BL103X-4GN-X0T
C1812C104F8JACAUTO vs C1825X822JDGACTU
C1812C104F8JACAUTO vs C1825X684K2RAC7800
C1812C104F8JACAUTO vs C1825X684J5RACTU
C1812C104F8JACAUTO vs C1825X683KFRAC7800
C1812C104F8JACAUTO vs C1825X683JBGACTU
C1812C104F8JACAUTO vs C1825X683JBGACAUTO
C1812C104F8JACAUTO vs C1825X563KFRACTU
C1812C104F8JACAUTO vs C1825X562JFGACTU
C1812C104F8JACAUTO vs C1825X562JDRACAUTO
C1812C104F8JACAUTO vs C1825X474K5RACAUTO
C1812C104F8JACAUTO vs C1825X474K2RAC7800
C1812C104F8JACAUTO vs C1825X474K1RACAUTO
C1812C104F8JACAUTO vs C1825X473MDRACTU
C1812C104F8JACAUTO vs C1825X473MDRACAUTO
C1812C104F8JACAUTO vs C1825X473KFRACAUTO
C1812C104F8JACAUTO vs C1825X473KFRAC7800
C1812C104F8JACAUTO vs C1825X473KDRACAUTO
C1812C104F8JACAUTO vs C1825X473KDRAC7800
C1812C104F8JACAUTO vs C1825X473JFRACTU
C1812C104F8JACAUTO vs C1825X472KFGACAUTO
C1812C104F8JACAUTO vs C1825X334K2RACAUTO
C1812C104F8JACAUTO vs C1825X334K1RACTU
C1812C104F8JACAUTO vs C1825X333K1RACTU
C1812C104F8JACAUTO vs C1825X333JDGACAUTO
C1812C104F8JACAUTO vs C1825X333JBGACAUTO
C1812C104F8JACAUTO vs C1825X332MFGACTU
C1812C104F8JACAUTO vs C1825X332KFGALTU
C1812C104F8JACAUTO vs C1825X332JFGALTU
C1812C104F8JACAUTO vs C1825X332JFGACTU
C1812C104F8JACAUTO vs C1825X274MBRACAUTO
C1812C104F8JACAUTO vs C1825X274KBRAC7800
C1812C104F8JACAUTO vs C1825X225K5RAC7800
C1812C104F8JACAUTO vs C1825X224KCRAC7800
C1812C104F8JACAUTO vs C1825X224K5RACAUTO
C1812C104F8JACAUTO vs C1825X223KFRACTU
C1812C104F8JACAUTO vs C1825X222KGGACTU
C1812C104F8JACAUTO vs C1825X222KFGACTU
C1812C104F8JACAUTO vs C1825X222KCRACAUTO
Customer Reviews
4.95 out of 5.00 stars from 172 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks