Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET ARR09B225KGS
ARR09B225KGS
Active
Ceramic Capacitors
Description:
CAP CER RAD MONO
Manufacturer:
KEMET
Datasheet:
ARR09B225KGS Datasheet
History Price: Active
In Stock: 30640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ARR09B225KGS Specification
Specification
Part No
ARR09B225KGS
Category
Ceramic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
Temperature Coefficient
-
Operating Temperature
-
Features
-
Ratings
-
Applications
-
Failure Rate
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
ARR09B225KGS Related Parts
ARR05A683MGS
KEMET
CAP CER 0.068UF 25V X7R RADIAL
ARR05B102KGS
KEMET
CAP CER 1000PF 50V X7R RADIAL
ARR05B103JGS
KEMET
CAP CER RAD MONO
ARR05B103KGS
KEMET
CAP CER 10000PF 50V X7R RADIAL
ARR05B103KWS
KEMET
CAP CER RAD MONO
ARR05B104KGA
KEMET
CAP CER 0.1UF 50V X7R RADIAL
ARR05B104KGS
KEMET
CAP CER 0.1UF 50V X7R RADIAL
ARR05B104KWS
KEMET
CAP CER RAD MONO
ARR05B122KGS
KEMET
CAP CER RAD MONO
ARR05B152JWS
KEMET
CAP CER 1500PF 50V X7R RADIAL
ARR05B153KGS
KEMET
CAP CER RAD MONO
ARR05B154KGS
KEMET
CAP CER RAD MONO
ARR09B225KGS Compare Parts
ARR09B225KGS vs ARR09D474KGS
ARR09B225KGS vs ARR09D335MWS
ARR09B225KGS vs ARR09D335JWS
ARR09B225KGS vs ARR09D275KWS
ARR09B225KGS vs ARR09D225KGS
ARR09B225KGS vs ARR09D155KGS
ARR09B225KGS vs ARR09D105KGS
ARR09B225KGS vs ARR09B335KGS
ARR09B225KGS vs ARR08D155KGS
ARR09B225KGS vs ARR08D125KWS
ARR09B225KGS vs ARR08D105KWS
ARR09B225KGS vs ARR08D105KGS
ARR09B225KGS vs ARR08D105JWS
ARR09B225KGS vs ARR08D105JGS
ARR09B225KGS vs ARR08B474JGS
ARR09B225KGS vs ARR08B225KGS
ARR09B225KGS vs ARR08B224JGS
ARR09B225KGS vs ARR08B155KGS
ARR09B225KGS vs ARR08B105KGS
ARR09B225KGS vs ARR08B103KGS
ARR09B225KGS vs ARR07L103KGA
ARR09B225KGS vs ARR07D474KGS
ARR09B225KGS vs ARR07D473KGS
ARR09B225KGS vs ARR07D105KGS
ARR09B225KGS vs ARR07D104KWS
ARR09B225KGS vs ARR07D103KWS
ARR09B225KGS vs ARR07B474KWS
ARR09B225KGS vs ARR07B393KWS
ARR09B225KGS vs ARR07B333KWS
ARR09B225KGS vs ARR07B105KWS
ARR09B225KGS vs ARR07B105KGS
ARR09B225KGS vs ARR07B104MGS
ARR09B225KGS vs ARR07B104KWS
ARR09B225KGS vs ARR07B104KGS
ARR09B225KGS vs ARR07A105JGS
ARR09B225KGS vs ARR06D473KGS
ARR09B225KGS vs ARR06D224KGS
ARR09B225KGS vs ARR06D105MGS
ARR09B225KGS vs ARR06D105KWS
ARR09B225KGS vs ARR06D105KGS
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much