Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET ALF40C272EP250
ALF40C272EP250
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2700UF 20% 250V PRESS
Manufacturer:
KEMET
Datasheet:
ALF40C272EP250 Datasheet
History Price: $13.74639
In Stock: 15520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALF40C272EP250 Specification
Specification
Part No
ALF40C272EP250
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
ALF40
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2700 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
62mOhm @ 100Hz
Lifetime @ Temp.
9000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
7.05 A @ 100 Hz
Size / Dimension
12.03 A @ 10 kHz
Height - Seated (Max)
42 mOhms
Surface Mount Land Size
0.886" (22.50mm)
Mounting Type
1.575" Dia (40.00mm)
Package / Case
4.213" (107.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole, Press-Fit
ALF40C272EP250 Related Parts
ALF20C102DD200
KEMET
CAP ALUM 1000UF 20% 200V PRESS
ALF20C102DF250
KEMET
CAP ALUM 1000UF 20% 250V PRESS
ALF20C102DL350
KEMET
CAP ALUM 1000UF 20% 350V PRESS
ALF20C102DL400
KEMET
CAP ALUM 1000UF 20% 400V PRESS
ALF20C102EC200
KEMET
CAP ALUM 1000UF 20% 200V PRESS
ALF20C102EE250
KEMET
CAP ALUM 1000UF 20% 250V PRESS
ALF20C102EJ450
KEMET
CAP ALUM 1000UF 20% 450V PRESS
ALF20C102EL400
KEMET
CAP ALUM 1000UF 20% 400V PRESS
ALF20C102EL450
KEMET
CAP ALUM 1000UF 20% 450V PRESS
ALF20C102EP500
KEMET
CAP ALUM 1000UF 20% 500V PRESS
ALF20C102EP550
KEMET
CAP ALUM 1000UF 20% 550V PRESS
ALF20C102FP600
KEMET
CAP ALUM 1000UF 20% 600V PRESS
ALF40C272EP250 Compare Parts
ALF40C272EP250 vs ALF80G823EH025
ALF40C272EP250 vs ALF80G821EL500
ALF40C272EP250 vs ALF80G821EJ450
ALF40C272EP250 vs ALF80G751EH450
ALF40C272EP250 vs ALF80G682EF100
ALF40C272EP250 vs ALF80G681EJ500
ALF40C272EP250 vs ALF80G681EH450
ALF40C272EP250 vs ALF80G621EH500
ALF40C272EP250 vs ALF80G561EH500
ALF40C272EP250 vs ALF80G561EF450
ALF40C272EP250 vs ALF80G471EF500
ALF40C272EP250 vs ALF80G272KP400
ALF40C272EP250 vs ALF80G271EB450
ALF40C272EP250 vs ALF80G243KP100
ALF40C272EP250 vs ALF80G223EH063
ALF40C272EP250 vs ALF80G222FP400
ALF40C272EP250 vs ALF80G221EB500
ALF40C272EP250 vs ALF80G202KP450
ALF40C272EP250 vs ALF80G182KP500
ALF40C272EP250 vs ALF80G182KP450
ALF40C272EP250 vs ALF80G162KP500
ALF40C272EP250 vs ALF80G152KP500
ALF40C272EP250 vs ALF80G152FP450
ALF40C272EP250 vs ALF80G132FP500
ALF40C272EP250 vs ALF80G132EL400
ALF40C272EP250 vs ALF80G122FP500
ALF40C272EP250 vs ALF80G122EN450
ALF40C272EP250 vs ALF80G112EL450
ALF40C272EP250 vs ALF80G112EH350
ALF40C272EP250 vs ALF80G102EN500
ALF40C272EP250 vs ALF80G102EL450
ALF40C272EP250 vs ALF80C912DD063
ALF40C272EP250 vs ALF80C823EH025
ALF40C272EP250 vs ALF80C821EL500
ALF40C272EP250 vs ALF80C821EJ450
ALF40C272EP250 vs ALF80C751EH450
ALF40C272EP250 vs ALF80C682EF100
ALF40C272EP250 vs ALF80C681EJ500
ALF40C272EP250 vs ALF80C681EH450
ALF40C272EP250 vs ALF80C621EH500
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object