☰
ALC70C331EF600
ALC70C331EF600
Active
Description:  CAP ALUM 330UF 20% 600V SNAP
Manufacturer:  KEMET
History Price: $12.05407
In Stock: 44995
ALC70C331EF600 Specification
Specification
Part No
ALC70C331EF600
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
ALC70
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
600 V
ESR (Equivalent Series Resistance)
397mOhm @ 100Hz
Lifetime @ Temp.
18000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.75 A @ 100 Hz
Size / Dimension
5.69 A @ 10 kHz
Height - Seated (Max)
275 mOhms
Surface Mount Land Size
0.886" (22.50mm)
Mounting Type
1.575" Dia (40.00mm)
Package / Case
2.047" (52.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
ALC70C331EF600 Related Parts
ALC10A102DF250
ALC10A102DF250
KEMET
CAP ALUM 1000UF 20% 250V SNAP
ALC10A102DL350
ALC10A102DL350
KEMET
CAP ALUM 1000UF 20% 350V SNAP
ALC10A102DL400
ALC10A102DL400
KEMET
CAP ALUM 1000UF 20% 400V SNAP
ALC10A102EL450
ALC10A102EL450
KEMET
CAP ALUM 1000UF 20% 450V SNAP
ALC10A102EP550
ALC10A102EP550
KEMET
CAP ALUM 1000UF 20% 550V SNAP
ALC10A103DC040
ALC10A103DC040
KEMET
CAP ALUM 10000UF 20% 40V SNAP
ALC10A121CC550
ALC10A121CC550
KEMET
CAP ALUM 120UF 20% 550V SNAP
ALC10A181DC550
ALC10A181DC550
KEMET
CAP ALUM 180UF 20% 550V SNAP
ALC10A271DF550
ALC10A271DF550
KEMET
CAP ALUM 270UF 20% 550V SNAP
ALC10A331CF450
ALC10A331CF450
KEMET
CAP ALUM 330UF 20% 450V SNAP
ALC10A331DC400
ALC10A331DC400
KEMET
CAP ALUM 330UF 20% 400V SNAP
ALC10A331DD450
ALC10A331DD450
KEMET
CAP ALUM 330UF 20% 450V SNAP
ALC70C331EF600 Compare Parts
  • ALC70C331EF600 vs ALC80H822KP200
  • ALC70C331EF600 vs ALC80H682FP200
  • ALC70C331EF600 vs ALC80H623KP063
  • ALC70C331EF600 vs ALC80H562KP250
  • ALC70C331EF600 vs ALC80H513FP063
  • ALC70C331EF600 vs ALC80H432FP250
  • ALC70C331EF600 vs ALC80H332KP350
  • ALC70C331EF600 vs ALC80H272KP400
  • ALC70C331EF600 vs ALC80H244KP025
  • ALC70C331EF600 vs ALC80H243KP100
  • ALC70C331EF600 vs ALC80H242FP350
  • ALC70C331EF600 vs ALC80H222FP400
  • ALC70C331EF600 vs ALC80H203FP100
  • ALC70C331EF600 vs ALC80H202KP450
  • ALC70C331EF600 vs ALC80H184FP025
  • ALC70C331EF600 vs ALC80H152FP450
  • ALC70C331EF600 vs ALC80H104KP040
  • ALC70C331EF600 vs ALC80G823FP040
  • ALC70C331EF600 vs ALC80G822KP200
  • ALC70C331EF600 vs ALC80G682FP200
  • ALC70C331EF600 vs ALC80G623KP063
  • ALC70C331EF600 vs ALC80G562KP250
  • ALC70C331EF600 vs ALC80G513FP063
  • ALC70C331EF600 vs ALC80G432FP250
  • ALC70C331EF600 vs ALC80G332KP350
  • ALC70C331EF600 vs ALC80G272KP400
  • ALC70C331EF600 vs ALC80G244KP025
  • ALC70C331EF600 vs ALC80G243KP100
  • ALC70C331EF600 vs ALC80G242FP350
  • ALC70C331EF600 vs ALC80G222FP400
  • ALC70C331EF600 vs ALC80G203FP100
  • ALC70C331EF600 vs ALC80G202KP450
  • ALC70C331EF600 vs ALC80G184FP025
  • ALC70C331EF600 vs ALC80G152FP450
  • ALC70C331EF600 vs ALC80G104KP040
  • ALC70C331EF600 vs ALC80F912DD063
  • ALC70C331EF600 vs ALC80F912CF063
  • ALC70C331EF600 vs ALC80F911EH400
  • ALC70C331EF600 vs ALC80F911DC200
  • ALC70C331EF600 vs ALC80F910BB450
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!