☰
A547HD331M400A
A547HD331M400A
Active
Description:  CAP ALUM 330UF 400V SNAP
Manufacturer:  KEMET
History Price: $8.39
In Stock: 38640
A547HD331M400A Specification
Specification
Part No
A547HD331M400A
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
A547HD331M400A Related Parts
A546EF102M250A
A546EF102M250A
KEMET
CAP ALUM 1000UF 250V SNAP
A546EH681M400A
A546EH681M400A
KEMET
CAP ALUM 680UF 400V SNAP
A547DF271M400A
A547DF271M400A
KEMET
CAP ALUM
A547HD271M450A
A547HD271M450A
KEMET
CAP ALUM
A547HH561M450A
A547HH561M450A
KEMET
CAP ALUM
A547HP112M450A
A547HP112M450A
KEMET
CAP ALUM 1100UF 450V SNAP
A547HV152M400C
A547HV152M400C
KEMET
CAP ALUM 1500UF 400V SNAP
A547HD331M400A Compare Parts
  • A547HD331M400A vs A547HP112M450A
  • A547HD331M400A vs A547HH561M450A
  • A547HD331M400A vs A547HD271M450A
  • A547HD331M400A vs A547DF271M400A
  • A547HD331M400A vs A546EH681M400A
  • A547HD331M400A vs A546EF102M250A
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again