Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET A431TS472M400A
A431TS472M400A
Active
Aluminum Electrolytic Capacitors
Description:
4700UFVV
Manufacturer:
KEMET
Datasheet:
A431TS472M400A Datasheet
History Price: $68.19
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A431TS472M400A Specification
Specification
Part No
A431TS472M400A
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
ALS31
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
33mOhm @ 100Hz
Lifetime @ Temp.
20000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
18 mA @ 100 Hz
Size / Dimension
26 mA @ 10 kHz
Height - Seated (Max)
24 mOhms
Surface Mount Land Size
1.252" (31.80mm)
Mounting Type
3.032" Dia (77.00mm)
Package / Case
5.827" (148.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis, Stud Mount
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you