☰
2736
2736
Active
Description:  BP163 CLIP ZINC DTD 903
Manufacturer:  KEMET
Datasheet:   2736 Datasheet
History Price: $3.12
In Stock: 11040
2736 Specification
Specification
Part No
2736
Category
Capacitors Accessories
Manufacturer
KEMET
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Clip
For Use With/Related Products
Round Can Types
Device Size
1.378" Dia (35mm)
Specifications
-
2736 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.