☰
080MD22ABMA1STD
080MD22ABMA1STD
Active
Description:  CAP ALUM MOTOR START RUN
Manufacturer:  KEMET
History Price: Active
In Stock: 45820
080MD22ABMA1STD Specification
Specification
Part No
080MD22ABMA1STD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
080MD22ABMA1STD PDF Datasheet
080MD22ABMA1STD Related Parts
080MD12AAMK1STD
080MD12AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MD22ABMK1STD
080MD22ABMK1STD
KEMET
CAP ALUM 80UF 10% 220V QC TERM
080MD22ACMK1STD
080MD22ACMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MD26ABMK1STD
080MD26ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS22ABMA1STD
080MS22ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MS22ABMK1STD
080MS22ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS26AAMK1STD
080MS26AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS26ABMK1STD
080MS26ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
080MS26ACMA1STD
080MS26ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MS22ABMACSTD
080MS22ABMACSTD
KEMET
CAP ALUM MOTOR START RUN
080MS28ABMA1STD
080MS28ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MS28ACMA1STD
080MS28ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
080MD22ABMA1STD Compare Parts
  • 080MD22ABMA1STD vs 080MS26ABMK1STD
  • 080MD22ABMA1STD vs 080MS26AAMK1STD
  • 080MD22ABMA1STD vs 080MS22ABMK1STD
  • 080MD22ABMA1STD vs 080MS22ABMA1STD
  • 080MD22ABMA1STD vs 080MD26ABMK1STD
  • 080MD22ABMA1STD vs 080MD22ACMK1STD
  • 080MD22ABMA1STD vs 080MD22ABMK1STD
  • 080MD22ABMA1STD vs 080MD12AAMK1STD
  • 080MD22ABMA1STD vs 080MS28ACMA1STD
  • 080MD22ABMA1STD vs 080MS28ABMA1STD
  • 080MD22ABMA1STD vs 080MS22ABMACSTD
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!