Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET 060MD22ABMK1STD
060MD22ABMK1STD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM MOTOR START RUN
Manufacturer:
KEMET
Datasheet:
060MD22ABMK1STD Datasheet
History Price: Active
In Stock: 2135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
060MD22ABMK1STD Specification
Specification
Part No
060MD22ABMK1STD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
060MD22ABMK1STD PDF Datasheet
060MD22ABMK1STD Datasheet
Click and Download: 060MD22ABMK1STD Datasheet
060MD22ABMK1STD Related Parts
060MD26ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
060MS22AAMA1STD
KEMET
CAP ALUM MOTOR START RUN
060MS22AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
060MS26AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
060MS26ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
060MS22AAMACSTD
KEMET
CAP ALUM MOTOR START RUN
060MS28ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
060MD22ABMK1STD Compare Parts
060MD22ABMK1STD vs 060MS26AAMK1STD
060MD22ABMK1STD vs 060MS22AAMK1STD
060MD22ABMK1STD vs 060MS22AAMA1STD
060MD22ABMK1STD vs 060MD26ABMK1STD
060MD22ABMK1STD vs 060MS28ACMA1STD
060MD22ABMK1STD vs 060MS22AAMACSTD
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!