Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET 040MS22AAMACSTD
040MS22AAMACSTD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM MOTOR START RUN
Manufacturer:
KEMET
Datasheet:
040MS22AAMACSTD Datasheet
History Price: Active
In Stock: 3350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
040MS22AAMACSTD Specification
Specification
Part No
040MS22AAMACSTD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
040MS22AAMACSTD PDF Datasheet
040MS22AAMACSTD Datasheet
Click and Download: 040MS22AAMACSTD Datasheet
040MS22AAMACSTD Related Parts
040MD22ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MD26ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMK1STD
KEMET
CAP ALUM 40UF 10% 220V QC TERM
040MS26AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MS26ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS28ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMACSTD Compare Parts
040MS22AAMACSTD vs 040MS26AAMK1STD
040MS22AAMACSTD vs 040MS22AAMK1STD
040MS22AAMACSTD vs 040MS22AAMA1STD
040MS22AAMACSTD vs 040MD26ABMK1STD
040MS22AAMACSTD vs 040MD22ABMK1STD
040MS22AAMACSTD vs 040MS28ABMA1STD
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller