QLCD250Q910F1GV001T
QLCD250Q910F1GV001T
Active
Description:  CAP CER 91PF 25V NP0 0201
Manufacturer:  Johanson Technology
History Price: $0.7
In Stock: 26800
QLCD250Q910F1GV001T Specification
Specification
Part No
QLCD250Q910F1GV001T
Category
Ceramic Capacitors
Manufacturer
Johanson Technology
Series
L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
91 pF
Tolerance
?%
Voltage - Rated
25V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
High Q, Low Loss
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Mounting Type
0201 (0603 Metric)
Package / Case
0.024" L x 0.012" W (0.60mm x 0.30mm)
Size / Dimension
-
Height - Seated (Max)
0.013" (0.33mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
QLCD250Q910F1GV001T Related Parts
QLCD250Q0R2A1GV001T
QLCD250Q0R2A1GV001T
Johanson Technology
CAP CER 0.2PF 25V C0G/NP0 0201
QLCD250Q0R2B1GV001T
QLCD250Q0R2B1GV001T
Johanson Technology
CAP CER 0.2PF 25V NP0 0201
QLCD250Q0R2C1GV001T
QLCD250Q0R2C1GV001T
Johanson Technology
CAP CER 0.2PF 25V NP0 0201
QLCD250Q0R3A1GV001T
QLCD250Q0R3A1GV001T
Johanson Technology
CAP CER 0.3PF 25V C0G/NP0 0201
QLCD250Q0R3B1GV001T
QLCD250Q0R3B1GV001T
Johanson Technology
CAP CER 0.3PF 25V C0G/NP0 0201
QLCD250Q0R3C1GV001T
QLCD250Q0R3C1GV001T
Johanson Technology
CAP CER 0.3PF 25V NP0 0201
QLCD250Q0R4A1GV001T
QLCD250Q0R4A1GV001T
Johanson Technology
CAP CER 0.4PF 25V C0G/NP0 0201
QLCD250Q0R4B1GV001T
QLCD250Q0R4B1GV001T
Johanson Technology
CAP CER 0.4PF 25V NP0 0201
QLCD250Q0R4C1GV001T
QLCD250Q0R4C1GV001T
Johanson Technology
CAP CER 0.4PF 25V NP0 0201
QLCD250Q0R5A1GV001T
QLCD250Q0R5A1GV001T
Johanson Technology
CAP CER 0.5PF 25V C0G/NP0 0201
QLCD250Q0R5B1GV001T
QLCD250Q0R5B1GV001T
Johanson Technology
CAP CER 0.5PF 25V C0G/NP0 0201
QLCD250Q0R5C1GV001T
QLCD250Q0R5C1GV001T
Johanson Technology
CAP CER 0.5PF 25V NP0 0201
QLCD250Q910F1GV001T Compare Parts
  • QLCD250Q910F1GV001T vs QLCD250Q9R1C1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q9R1B1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q910K1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q910J1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q910G1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q8R2D1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q8R2C1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q8R2B1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q820K1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q820J1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q820G1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q820F1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q7R5D1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q7R5C1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q7R5B1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q750K1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q750J1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q750G1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q750F1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q6R8D1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q6R8C1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q6R8B1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q6R2D1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q6R2C1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q6R2B1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q680K1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q680J1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q680G1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q680F1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q620K1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q620J1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q620G1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q620F1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q5R6D1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q5R6C1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q5R6B1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q5R1D1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q5R1C1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q5R1B1GV001T
  • QLCD250Q910F1GV001T vs QLCD250Q560K1GV001T
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement