QCCT501Q221F1GV001E
QCCT501Q221F1GV001E
Active
Description:  CAP CER 220PF 500V C0G/NP0 0805
Manufacturer:  Johanson Technology
History Price: Active
In Stock: 10
QCCT501Q221F1GV001E Specification
Specification
Part No
QCCT501Q221F1GV001E
Category
Ceramic Capacitors
Manufacturer
Johanson Technology
Series
C
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 pF
Tolerance
?%
Voltage - Rated
500V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
Features
High Q, Low Loss
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max)
-
Thickness (Max)
0.046" (1.17mm)
Lead Spacing
-
Lead Style
-
QCCT501Q221F1GV001E Related Parts
QCCF251Q0R1A1GV001T
QCCF251Q0R1A1GV001T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1A1GV002T
QCCF251Q0R1A1GV002T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1B1GV001T
QCCF251Q0R1B1GV001T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1B1GV002T
QCCF251Q0R1B1GV002T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1C1GV001T
QCCF251Q0R1C1GV001T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R1C1GV002T
QCCF251Q0R1C1GV002T
Johanson Technology
CAP CER 0.1PF 250V C0G/NP0 0402
QCCF251Q0R2A1GV001T
QCCF251Q0R2A1GV001T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2A1GV002T
QCCF251Q0R2A1GV002T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2B1GV001T
QCCF251Q0R2B1GV001T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2B1GV002T
QCCF251Q0R2B1GV002T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2C1GV001T
QCCF251Q0R2C1GV001T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCF251Q0R2C1GV002T
QCCF251Q0R2C1GV002T
Johanson Technology
CAP CER 0.2PF 250V C0G/NP0 0402
QCCT501Q221F1GV001E Compare Parts
  • QCCT501Q221F1GV001E vs QCCT501Q221K1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q221J1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q221J1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q221G1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q221G1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q221F1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q201K1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q201K1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q201J1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q201J1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q201G1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q201G1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q201F1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q201F1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q181K1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q181K1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q181J1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q181J1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q181G1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q181G1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q181F1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q181F1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q161K1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q161K1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q161J1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q161J1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q161G1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q161G1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q161F1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q161F1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q151K1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q151K1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q151J1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q151J1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q151G1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q151G1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q151F1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q151F1GV001E
  • QCCT501Q221F1GV001E vs QCCT501Q131K1GV002E
  • QCCT501Q221F1GV001E vs QCCT501Q131K1GV001E
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller