251R15S1R4AB4E
251R15S1R4AB4E
Active
Description:  CAP CER 1.4PF 250V NP0 0805
Manufacturer:  Johanson Technology
History Price: $0.2022
In Stock: 47100
251R15S1R4AB4E Specification
Specification
Part No
251R15S1R4AB4E
Category
Ceramic Capacitors
Manufacturer
Johanson Technology
Series
S
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.4 pF
Tolerance
?.05pF
Voltage - Rated
250V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
High Q, Low Loss, Ultra Low ESR
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max)
-
Thickness (Max)
0.046" (1.17mm)
Lead Spacing
-
Lead Style
-
251R15S1R4AB4E PDF Datasheet
251R15S1R4AB4E Related Parts
251R15W223KF4T
251R15W223KF4T
Johanson Dielectrics
CAP CER 0.022UF 250V X7R 0805
251SHF0R3BSE
251SHF0R3BSE
EXXELIA
CAP CER 0.3PF 250V C0G/NP0 0805
251SHF0R5BSE
251SHF0R5BSE
EXXELIA
CAP CER 0.5PF 250V C0G/NP0 0805
251SHF0R8BSE
251SHF0R8BSE
EXXELIA
CAP CER 0.8PF 250V C0G/NP0 0805
251SHF100JSE
251SHF100JSE
EXXELIA
CAP CER 10PF 250V C0G/NP0 0805
251SHF120JSE
251SHF120JSE
EXXELIA
CAP CER 12PF 250V C0G/NP0 0805
251SHF150JSE
251SHF150JSE
EXXELIA
CAP CER 15PF 250V C0G/NP0 0805
251SHF1R0BSE
251SHF1R0BSE
EXXELIA
CAP CER 1PF 250V C0G/NP0 0805
251SHF1R2BSE
251SHF1R2BSE
EXXELIA
CAP CER 1.2PF 250V C0G/NP0 0805
251SHF1R5BSE
251SHF1R5BSE
EXXELIA
CAP CER 1.5PF 250V C0G/NP0 0805
251SHF1R8BSE
251SHF1R8BSE
EXXELIA
CAP CER 1.8PF 250V C0G/NP0 0805
251SHF2R2BSE
251SHF2R2BSE
EXXELIA
CAP CER 2.2PF 250V C0G/NP0 0805
251R15S1R4AB4E Compare Parts
  • 251R15S1R4AB4E vs 251SHS680GSE
  • 251R15S1R4AB4E vs 251SHS5R6CSE
  • 251R15S1R4AB4E vs 251SHS5R6BSE
  • 251R15S1R4AB4E vs 251SHS4R7BSE
  • 251R15S1R4AB4E vs 251SHS470JSE
  • 251R15S1R4AB4E vs 251SHS3R9BSE
  • 251R15S1R4AB4E vs 251SHS3R3BSE
  • 251R15S1R4AB4E vs 251SHS330JSE
  • 251R15S1R4AB4E vs 251SHS2R7BSE
  • 251R15S1R4AB4E vs 251SHS2R2BSE
  • 251R15S1R4AB4E vs 251SHS1R8BSE
  • 251R15S1R4AB4E vs 251SHS1R2BSE
  • 251R15S1R4AB4E vs 251SHS150JSE
  • 251R15S1R4AB4E vs 251SHS120GSE
  • 251R15S1R4AB4E vs 251SHS0R9BSE
  • 251R15S1R4AB4E vs 251SHS0R8BSE
  • 251R15S1R4AB4E vs 251SHS0R5BSE
  • 251R15S1R4AB4E vs 251SHS0R5ASE
  • 251R15S1R4AB4E vs 251SHF8R2CSE
  • 251R15S1R4AB4E vs 251SHF620JSE
  • 251R15S1R4AB4E vs 251SHF3R9BSE
  • 251R15S1R4AB4E vs 251SHF2R2BSE
  • 251R15S1R4AB4E vs 251SHF1R8BSE
  • 251R15S1R4AB4E vs 251SHF1R5BSE
  • 251R15S1R4AB4E vs 251SHF1R2BSE
  • 251R15S1R4AB4E vs 251SHF1R0BSE
  • 251R15S1R4AB4E vs 251SHF150JSE
  • 251R15S1R4AB4E vs 251SHF120JSE
  • 251R15S1R4AB4E vs 251SHF100JSE
  • 251R15S1R4AB4E vs 251SHF0R8BSE
  • 251R15S1R4AB4E vs 251SHF0R5BSE
  • 251R15S1R4AB4E vs 251SHF0R3BSE
  • 251R15S1R4AB4E vs 251R15W223KF4T
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.