☰
476RSS050MSAPS
476RSS050MSAPS
Active
Description:  CAP ALUM 47UF 20% 50V
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 46000
476RSS050MSAPS Specification
Specification
Part No
476RSS050MSAPS
Category
Aluminum Electrolytic Capacitors
Manufacturer
Illinois Capacitor
Series
RSS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
476RSS050MSAPS Related Parts
476AVD025MER
476AVD025MER
Illinois Capacitor
CAP ALUM 47UF 20% 25V SMD
476AVD035MEL
476AVD035MEL
Illinois Capacitor
CAP ALUM 47UF 20% 35V SMD
476AVD6R3MDR
476AVD6R3MDR
Illinois Capacitor
CAP ALUM 47UF 20% 6.3V SMD
476AXZ025MER
476AXZ025MER
Illinois Capacitor
CAP ALUM 47UF 20% 25V SMD
476AXZ035M
476AXZ035M
Illinois Capacitor
CAP ALUM 47UF 20% 35V SMD
476AXZ035MQ5
476AXZ035MQ5
Illinois Capacitor
CAP ALUM 47UF 20% 35V SMD
476AXZ050M
476AXZ050M
Illinois Capacitor
CAP ALUM 47UF 20% 50V SMD
476AXZ6R3M
476AXZ6R3M
Illinois Capacitor
CAP ALUM 47UF 20% 6.3V SMD
476BPA016M
476BPA016M
Illinois Capacitor
CAP ALUM 47UF 20% 16V AXIAL
476BPA025M
476BPA025M
Illinois Capacitor
CAP ALUM 47UF 20% 25V AXIAL
476BPA050M
476BPA050M
Illinois Capacitor
CAP ALUM 47UF 20% 50V AXIAL
476BPA100M
476BPA100M
Illinois Capacitor
CAP ALUM 47UF 20% 100V AXIAL
476RSS050MSAPS Compare Parts
  • 476RSS050MSAPS vs 476UVK035MEL
  • 476RSS050MSAPS vs 476TXK400M
  • 476RSS050MSAPS vs 476TXK250M
  • 476RSS050MSAPS vs 476TXK200M
  • 476RSS050MSAPS vs 476TTA500ARZ
  • 476RSS050MSAPS vs 476TTA450MRZ
  • 476RSS050MSAPS vs 476TTA350M
  • 476RSS050MSAPS vs 476TTA250M
  • 476RSS050MSAPS vs 476TTA160M
  • 476RSS050MSAPS vs 476TTA100M
  • 476RSS050MSAPS vs 476TTA063M
  • 476RSS050MSAPS vs 476TTA050M
  • 476RSS050MSAPS vs 476TTA025M
  • 476RSS050MSAPS vs 476TTA016MSD
  • 476RSS050MSAPS vs 476TTA016M
  • 476RSS050MSAPS vs 476TMA450M
  • 476RSS050MSAPS vs 476TMA250M
  • 476RSS050MSAPS vs 476TMA100M
  • 476RSS050MSAPS vs 476TMA050M
  • 476RSS050MSAPS vs 476TLS050M
  • 476RSS050MSAPS vs 476TLS016M
  • 476RSS050MSAPS vs 476SVL6R3MDW
  • 476RSS050MSAPS vs 476SVL050MFE
  • 476RSS050MSAPS vs 476SVL025MEL
  • 476RSS050MSAPS vs 476SVL016MEW
  • 476RSS050MSAPS vs 476SVH6R3MDR
  • 476RSS050MSAPS vs 476SVH050MEL
  • 476RSS050MSAPS vs 476SVH025MER
  • 476RSS050MSAPS vs 476SVF025MSASP
  • 476RSS050MSAPS vs 476SVF025M
  • 476RSS050MSAPS vs 476SML6R3MD4
  • 476RSS050MSAPS vs 476SML6R3M
  • 476RSS050MSAPS vs 476SML100M
  • 476RSS050MSAPS vs 476SML050MD8
  • 476RSS050MSAPS vs 476SML050M
  • 476RSS050MSAPS vs 476SML035MD8
  • 476RSS050MSAPS vs 476SML025M
  • 476RSS050MSAPS vs 476SML016MD5
  • 476RSS050MSAPS vs 476SML016M
  • 476RSS050MSAPS vs 476SML004M
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!