Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 474PSB302K4R
474PSB302K4R
Active
Film Capacitors
Description:
CAP FILM 0.47UF 10% 3KVDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
474PSB302K4R Datasheet
History Price: Active
In Stock: 5000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
474PSB302K4R Specification
Specification
Part No
474PSB302K4R
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PSB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage Rating - AC
750V
Voltage Rating - DC
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
3.9 mOhms
Mounting Type
-40℃ ~ 100℃
Package / Case
Through Hole
Size / Dimension
Radial - 4 Leads
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
1.969" (50.00mm)
Lead Spacing
PC Pins
Applications
2.067" (52.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
ESR (Equivalent Series Resistance)
-
474PSB302K4R PDF Datasheet
474PSB302K4R Datasheet
Click and Download: 474PSB302K4R Datasheet
474PSB302K4R Related Parts
474K400CS6
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6DIP
474K400CS6G
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6SMD
474K500CS6G-FA
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 500VDC 8SMD
474MABA01KHS
Illinois Capacitor
CAP FILM 0.47UF 10% 800VDC RAD
474MKP275K
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KA
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KB
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KBG5
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KE
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KG4
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MMR250K
Illinois Capacitor
CAP FILM 0.47UF 10% 250VDC RAD
474MMR400K
Illinois Capacitor
CAP FILM 0.47UF 10% 400VDC RAD
474PSB302K4R Compare Parts
474PSB302K4R vs 474PSB700K2H
474PSB302K4R vs 474PSB302K2R
474PSB302K4R vs 474PSB252K4R
474PSB302K4R vs 474PSB252K2R
474PSB302K4R vs 474PSB202K4J
474PSB302K4R vs 474PSB202K2J
474PSB302K4R vs 474PSB152K4J
474PSB302K4R vs 474PSB152K2J
474PSB302K4R vs 474PSB122K4H
474PSB302K4R vs 474PSB122K2J
474PSB302K4R vs 474PSB122K2H
474PSB302K4R vs 474PSB102K4H
474PSB302K4R vs 474PSB102K2J
474PSB302K4R vs 474PSB102K2H
474PSB302K4R vs 474PPS302K
474PSB302K4R vs 474PPR162KJ
474PSB302K4R vs 474PPB630K
474PSB302K4R vs 474PPB400KG
474PSB302K4R vs 474PPB400K
474PSB302K4R vs 474PPB250K
474PSB302K4R vs 474PPB162K
474PSB302K4R vs 474PPB102K
474PSB302K4R vs 474PPA850K
474PSB302K4R vs 474PPA700K
474PSB302K4R vs 474PPA302KS
474PSB302K4R vs 474PPA252KS
474PSB302K4R vs 474PPA202KS
474PSB302K4R vs 474PPA202K
474PSB302K4R vs 474PPA152K
474PSB302K4R vs 474PPA122K
474PSB302K4R vs 474PPA102KD20
474PSB302K4R vs 474PMB302KA
474PSB302K4R vs 474PMB122KSP2
474PSB302K4R vs 474PMB122KBP2
474PSB302K4R vs 474PHC850K
474PSB302K4R vs 474PHC700K
474PSB302K4R vs 474PHC600KG
474PSB302K4R vs 474PHC600K
474PSB302K4R vs 474PHC400K
474PSB302K4R vs 474PHB850K2H
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.