☰
337LBB250M2BE
337LBB250M2BE
Active
Description:  CAP ALUM 330UF 20% 250V SNAP
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 11000
337LBB250M2BE Specification
Specification
Part No
337LBB250M2BE
Category
Aluminum Electrolytic Capacitors
Manufacturer
Illinois Capacitor
Series
LBB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
502.38Ohm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.85 A @ 120 Hz
Size / Dimension
2.7195 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
337LBB250M2BE PDF Datasheet
337LBB250M2BE Related Parts
337AVD016MFE
337AVD016MFE
Illinois Capacitor
CAP ALUM 330UF 20% 16V SMD
337AVD025MGE
337AVD025MGE
Illinois Capacitor
CAP ALUM 330UF 20% 25V SMD
337AVD6R3MFE
337AVD6R3MFE
Illinois Capacitor
CAP ALUM 330UF 20% 6.3V SMD
337AXZ025M
337AXZ025M
Illinois Capacitor
CAP ALUM 330UF 20% 25V SMD
337AXZ6R3M
337AXZ6R3M
Illinois Capacitor
CAP ALUM 330UF 20% 6.3V SMD
337BPA016M
337BPA016M
Illinois Capacitor
CAP ALUM 330UF 20% 16V AXIAL
337BPA025M
337BPA025M
Illinois Capacitor
CAP ALUM 330UF 20% 25V AXIAL
337BPA050M
337BPA050M
Illinois Capacitor
CAP ALUM 330UF 20% 50V AXIAL
337BPS016M
337BPS016M
Illinois Capacitor
CAP ALUM 330UF 20% 16V RADIAL
337BPS035M
337BPS035M
Illinois Capacitor
CAP ALUM 330UF 20% 35V RADIAL
337CKE010M
337CKE010M
Illinois Capacitor
CAP ALUM 330UF 20% 10V RADIAL
337CKE016MGM
337CKE016MGM
Illinois Capacitor
CAP ALUM 330UF 20% 16V RADIAL
337LBB250M2BE Compare Parts
  • 337LBB250M2BE vs 337UVK010MFE
  • 337LBB250M2BE vs 337TTA100M
  • 337LBB250M2BE vs 337TTA063M
  • 337LBB250M2BE vs 337TTA050M
  • 337LBB250M2BE vs 337TTA025M
  • 337LBB250M2BE vs 337TTA016M
  • 337LBB250M2BE vs 337TMA050M
  • 337LBB250M2BE vs 337TMA035M
  • 337LBB250M2BE vs 337SVL6R3MFE
  • 337LBB250M2BE vs 337SVH035MGE
  • 337LBB250M2BE vs 337SVH025MFE
  • 337LBB250M2BE vs 337SML6R3MD8
  • 337LBB250M2BE vs 337SML6R3M
  • 337LBB250M2BE vs 337SML035M
  • 337LBB250M2BE vs 337SML025MD10
  • 337LBB250M2BE vs 337SML025M
  • 337LBB250M2BE vs 337SMH6R3M
  • 337LBB250M2BE vs 337SMH025M
  • 337LBB250M2BE vs 337SMH016ML10
  • 337LBB250M2BE vs 337SAK6R3M
  • 337LBB250M2BE vs 337SAK100M
  • 337LBB250M2BE vs 337SAK050M
  • 337LBB250M2BE vs 337SAK035M
  • 337LBB250M2BE vs 337SAK010M
  • 337LBB250M2BE vs 337RZM050M1020
  • 337LBB250M2BE vs 337RZM035M
  • 337LBB250M2BE vs 337RZM025M1013
  • 337LBB250M2BE vs 337RZM016M
  • 337LBB250M2BE vs 337LMX450M2EG
  • 337LBB250M2BE vs 337LMX450M2EF
  • 337LBB250M2BE vs 337LMX450M2DH
  • 337LBB250M2BE vs 337LMX400M2EF
  • 337LBB250M2BE vs 337LMX400M2EE
  • 337LBB250M2BE vs 337LMX250M2CD
  • 337LBB250M2BE vs 337LMX250M2BF
  • 337LBB250M2BE vs 337LMX200M2BE
  • 337LBB250M2BE vs 337LMU500M2EH
  • 337LBB250M2BE vs 337LMU450M2EF
  • 337LBB250M2BE vs 337LMU450M2DH
  • 337LBB250M2BE vs 337LMH250M2BD
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.