☰
SGC3S030NM
SGC3S030NM
Active
Description:  CAP TRIMMER 1.8-4.5PF 100V SMD
Manufacturer:  EW Electronics
Datasheet:   SGC3S030NM Datasheet
History Price: $1.18
In Stock: 35575
SGC3S030NM Specification
Specification
Part No
SGC3S030NM
Category
Trimmers, Variable Capacitors
Manufacturer
EW Electronics
Series
SGC3S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.8 ~ 4.5pF
Adjustment Type
Top
Voltage - Rated
Ceramic
Dielectric Material
300 @ 1MHz
Q @ Freq
0.177" L x 0.126" W (4.50mm x 3.20mm)
Size / Dimension
0.061" (1.54mm)
Height - Seated (Max)
-40℃ ~ 85℃
Operating Temperature
Surface Mount
Mounting Type
Low Profile, Non-Magnetic
Features
100 V
SGC3S030NM PDF Datasheet
SGC3S030NM Related Parts
SGC3S030
SGC3S030
EW Electronics
CAP TRIMMER 1.8-4.5PF 100V SMD
SGC3S030
SGC3S030
Sprague-Goodman
CAP TRIMMER 1.2-3PF 500V SMD
SGC3S060
SGC3S060
EW Electronics
CAP TRIMMER 2-6PF 100V SMD
SGC3S060
SGC3S060
Sprague-Goodman
CAP TRIMMER 2-6PF 500V SMD
SGC3S060NM
SGC3S060NM
EW Electronics
CAP TRIMMER 2-6PF 100V SMD
SGC3S060NM
SGC3S060NM
Sprague-Goodman
CAP TRIMMER 2-6PF 500V SMD
SGC3S100
SGC3S100
EW Electronics
CAP TRIMMER 3-10PF 100V SMD
SGC3S100
SGC3S100
Sprague-Goodman
CAP TRIMMER 3-10PF 500V SMD
SGC3S100NM
SGC3S100NM
EW Electronics
CAP TRIMMER 3-10PF 100V SMD
SGC3S100NM
SGC3S100NM
Sprague-Goodman
CAP TRIMMER 3-10PF 500V SMD
SGC3S200
SGC3S200
EW Electronics
CAP TRIMMER 5.5-20PF 100V SMD
SGC3S200
SGC3S200
Sprague-Goodman
CAP TRIMMER 5.5-20PF 500V SMD
SGC3S030NM Description
The EW Electronics SGC3S030NM is a highly regarded component in the field of electronics, particularly known for its application in various industrial and consumer electronics. Below is a detailed introduction to the SGC3S030NM, including its specifications and parameters.

## Overview

The SGC3S030NM is a type of power management integrated circuit (PMIC) designed to provide efficient voltage regulation and power management solutions. It is particularly suitable for applications requiring low power consumption and high efficiency. This component is often utilized in battery-powered devices, portable electronics, and other applications where power efficiency is critical.

## Key Features

1. High Efficiency: The SGC3S030NM is designed to operate with high efficiency, minimizing power loss and extending battery life in portable applications.

2. Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various applications. This feature allows it to be used in different environments and with various power sources.

3. Low Quiescent Current: The device features a low quiescent current, which is essential for battery-operated devices, as it helps to prolong battery life during standby modes.

4. Thermal Protection: The SGC3S030NM includes built-in thermal protection features to prevent overheating, ensuring reliable operation under various conditions.

5. Compact Package: The component is available in a compact package, making it suitable for space-constrained applications.

## Specifications

- Input Voltage Range: Typically from 2.5V to 5.5V, allowing for flexibility in power supply options.
- Output Voltage: Adjustable output voltage options, typically ranging from 1.2V to 3.3V, depending on the specific configuration.
- Output Current: Capable of delivering up to 300mA of output current, suitable for powering various loads.
- Efficiency: Efficiency ratings can exceed 90% under typical load conditions, significantly reducing heat generation.
- Operating Temperature Range: Designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial applications.
- Package Type: Available in a small form factor package, such as SOT-23 or similar, facilitating easy integration into compact designs.

## Applications

The SGC3S030NM is widely used in various applications, including but not limited to:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where power efficiency is paramount.
- Industrial Equipment: Used in sensors, control systems, and other industrial applications requiring reliable power management.
- Consumer Electronics: Suitable for devices such as remote controls, toys, and other battery-operated gadgets.

## Conclusion

The EW Electronics SGC3S030NM is a versatile and efficient power management solution that meets the demands of modern electronic applications. With its high efficiency, wide input voltage range, and compact design, it is an excellent choice for engineers and designers looking to optimize power management in their products. Whether in consumer electronics or industrial applications, the SGC3S030NM stands out as a reliable component for effective power regulation.
SGC3S030NM Compare Parts
  • SGC3S030NM vs SGC3S300NM
  • SGC3S030NM vs SGC3S300
  • SGC3S030NM vs SGC3S300
  • SGC3S030NM vs SGC3S200NM
  • SGC3S030NM vs SGC3S200NM
  • SGC3S030NM vs SGC3S200
  • SGC3S030NM vs SGC3S200
  • SGC3S030NM vs SGC3S100NM
  • SGC3S030NM vs SGC3S100NM
  • SGC3S030NM vs SGC3S100
  • SGC3S030NM vs SGC3S100
  • SGC3S030NM vs SGC3S060NM
  • SGC3S030NM vs SGC3S060NM
  • SGC3S030NM vs SGC3S060
  • SGC3S030NM vs SGC3S060
  • SGC3S030NM vs SGC3S030
  • SGC3S030NM vs SGC3S030
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you