DS-2R5E204T614-E
DS-2R5E204T614-E
Active
Description:  CAP 200MF -20% +80% 2.5V SMD
Manufacturer:  Elna America
History Price: Active
In Stock: 32400
DS-2R5E204T614-E Specification
Specification
Part No
DS-2R5E204T614-E
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Elna America
Series
DS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
200 mF
Tolerance
-20%, +80%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
100Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
SMD (SMT) Tabs
Mounting Type
Surface Mount
Package / Case
Coin, Wide Terminals - Opposite Sides
Lead Spacing
-
Size / Dimension
0.268" Dia (6.80mm)
Height - Seated (Max)
0.071" (1.80mm)
Operating Temperature
-25℃ ~ 70℃
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.