EFDKS90K256E164DH
EFDKS90K256E164DH
Active
Description:  CAP FILM 25UF 10% 900VDC RAD
Manufacturer:  Eaton Electronics
History Price: $7.82
In Stock: 20200
EFDKS90K256E164DH Specification
Specification
Part No
EFDKS90K256E164DH
Category
Film Capacitors
Manufacturer
Eaton Electronics
Series
EFDKS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
25 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
900V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
1.654" L x 1.181" W (42.00mm x 30.00mm)
Height - Seated (Max)
1.811" (46.00mm)
Termination
PC Pins
Lead Spacing
1.476" (37.50mm)
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
EFDKS90K256E164DH PDF Datasheet
EFDKS90K256E164DH Related Parts
EFDKA1AK105D022LH
EFDKA1AK105D022LH
Eaton Electronics
CAP FILM 1UF 10% 1000VDC RAD
EFDKA1AK106E134BH
EFDKA1AK106E134BH
Eaton Electronics
CAP FILM 10UF 10% 1000VDC RAD
EFDKA1AK126E114BH
EFDKA1AK126E114BH
Eaton Electronics
CAP FILM 12UF 10% 1000VDC RAD
EFDKA1AK156E154BH
EFDKA1AK156E154BH
Eaton Electronics
CAP FILM 15UF 10% 1000VDC RAD
EFDKA1AK156F014BH
EFDKA1AK156F014BH
Eaton Electronics
CAP FILM 15UF 10% 1000VDC RAD
EFDKA1AK186E164DH
EFDKA1AK186E164DH
Eaton Electronics
CAP FILM 18UF 10% 1000VDC RAD
EFDKA1AK205D042LH
EFDKA1AK205D042LH
Eaton Electronics
CAP FILM 2UF 10% 1000VDC RAD
EFDKA1AK206E164DH
EFDKA1AK206E164DH
Eaton Electronics
CAP FILM 20UF 10% 1000VDC RAD
EFDKA1AK206F014BH
EFDKA1AK206F014BH
Eaton Electronics
CAP FILM 20UF 10% 1000VDC RAD
EFDKA1AK256E174DH
EFDKA1AK256E174DH
Eaton Electronics
CAP FILM 25UF 10% 1000VDC RAD
EFDKA1AK256F014BH
EFDKA1AK256F014BH
Eaton Electronics
CAP FILM 25UF 10% 1000VDC RAD
EFDKA1AK305D072LH
EFDKA1AK305D072LH
Eaton Electronics
CAP FILM 3UF 10% 1000VDC RAD
EFDKS90K256E164DH Compare Parts
  • EFDKS90K256E164DH vs EFDKS90K905D132LH
  • EFDKS90K256E164DH vs EFDKS90K856F064DH
  • EFDKS90K256E164DH vs EFDKS90K806F064DH
  • EFDKS90K256E164DH vs EFDKS90K805E102LH
  • EFDKS90K256E164DH vs EFDKS90K805D134BH
  • EFDKS90K256E164DH vs EFDKS90K805D132LH
  • EFDKS90K256E164DH vs EFDKS90K756F064DH
  • EFDKS90K256E164DH vs EFDKS90K706F064DH
  • EFDKS90K256E164DH vs EFDKS90K705E072LH
  • EFDKS90K256E164DH vs EFDKS90K705D122LH
  • EFDKS90K256E164DH vs EFDKS90K656F044DH
  • EFDKS90K256E164DH vs EFDKS90K606F044DH
  • EFDKS90K256E164DH vs EFDKS90K605E072LH
  • EFDKS90K256E164DH vs EFDKS90K605D122LH
  • EFDKS90K256E164DH vs EFDKS90K556F044DH
  • EFDKS90K256E164DH vs EFDKS90K506F034DH
  • EFDKS90K256E164DH vs EFDKS90K506E194DH
  • EFDKS90K256E164DH vs EFDKS90K505E072LH
  • EFDKS90K256E164DH vs EFDKS90K505D102LH
  • EFDKS90K256E164DH vs EFDKS90K456F034DH
  • EFDKS90K256E164DH vs EFDKS90K456E194DH
  • EFDKS90K256E164DH vs EFDKS90K406F034DH
  • EFDKS90K256E164DH vs EFDKS90K406E184DH
  • EFDKS90K256E164DH vs EFDKS90K405D072LH
  • EFDKS90K256E164DH vs EFDKS90K356F024DH
  • EFDKS90K256E164DH vs EFDKS90K356E184DH
  • EFDKS90K256E164DH vs EFDKS90K306F024DH
  • EFDKS90K256E164DH vs EFDKS90K306E174DH
  • EFDKS90K256E164DH vs EFDKS90K305D042LH
  • EFDKS90K256E164DH vs EFDKS90K256F014BH
  • EFDKS90K256E164DH vs EFDKS90K206F014BH
  • EFDKS90K256E164DH vs EFDKS90K206E154BH
  • EFDKS90K256E164DH vs EFDKS90K205D032LH
  • EFDKS90K256E164DH vs EFDKS90K186E154BH
  • EFDKS90K256E164DH vs EFDKS90K156F014BH
  • EFDKS90K256E164DH vs EFDKS90K156E154BH
  • EFDKS90K256E164DH vs EFDKS90K126E114BH
  • EFDKS90K256E164DH vs EFDKS90K106E134BH
  • EFDKS90K256E164DH vs EFDKS90K106D134BH
  • EFDKS90K256E164DH vs EFDKS90K106D132LH
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store