EFDKA70K756E194DH
EFDKA70K756E194DH
Active
Description:  CAP FILM 75UF 10% 700VDC RAD
Manufacturer:  Eaton Electronics
History Price: $11.38796
In Stock: 26600
EFDKA70K756E194DH Specification
Specification
Part No
EFDKA70K756E194DH
Category
Film Capacitors
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
EFDKA70K756E194DH Related Parts
EFDKA1AK105D022LH
EFDKA1AK105D022LH
Eaton Electronics
CAP FILM 1UF 10% 1000VDC RAD
EFDKA1AK106E134BH
EFDKA1AK106E134BH
Eaton Electronics
CAP FILM 10UF 10% 1000VDC RAD
EFDKA1AK126E114BH
EFDKA1AK126E114BH
Eaton Electronics
CAP FILM 12UF 10% 1000VDC RAD
EFDKA1AK156E154BH
EFDKA1AK156E154BH
Eaton Electronics
CAP FILM 15UF 10% 1000VDC RAD
EFDKA1AK156F014BH
EFDKA1AK156F014BH
Eaton Electronics
CAP FILM 15UF 10% 1000VDC RAD
EFDKA1AK186E164DH
EFDKA1AK186E164DH
Eaton Electronics
CAP FILM 18UF 10% 1000VDC RAD
EFDKA1AK205D042LH
EFDKA1AK205D042LH
Eaton Electronics
CAP FILM 2UF 10% 1000VDC RAD
EFDKA1AK206E164DH
EFDKA1AK206E164DH
Eaton Electronics
CAP FILM 20UF 10% 1000VDC RAD
EFDKA1AK206F014BH
EFDKA1AK206F014BH
Eaton Electronics
CAP FILM 20UF 10% 1000VDC RAD
EFDKA1AK256E174DH
EFDKA1AK256E174DH
Eaton Electronics
CAP FILM 25UF 10% 1000VDC RAD
EFDKA1AK256F014BH
EFDKA1AK256F014BH
Eaton Electronics
CAP FILM 25UF 10% 1000VDC RAD
EFDKA1AK305D072LH
EFDKA1AK305D072LH
Eaton Electronics
CAP FILM 3UF 10% 1000VDC RAD
EFDKA70K756E194DH Compare Parts
  • EFDKA70K756E194DH vs EFDKS90K905D132LH
  • EFDKA70K756E194DH vs EFDKS90K856F064DH
  • EFDKA70K756E194DH vs EFDKS90K806F064DH
  • EFDKA70K756E194DH vs EFDKS90K805E102LH
  • EFDKA70K756E194DH vs EFDKS90K805D134BH
  • EFDKA70K756E194DH vs EFDKS90K805D132LH
  • EFDKA70K756E194DH vs EFDKS90K756F064DH
  • EFDKA70K756E194DH vs EFDKS90K706F064DH
  • EFDKA70K756E194DH vs EFDKS90K705E072LH
  • EFDKA70K756E194DH vs EFDKS90K705D122LH
  • EFDKA70K756E194DH vs EFDKS90K656F044DH
  • EFDKA70K756E194DH vs EFDKS90K606F044DH
  • EFDKA70K756E194DH vs EFDKS90K605E072LH
  • EFDKA70K756E194DH vs EFDKS90K605D122LH
  • EFDKA70K756E194DH vs EFDKS90K556F044DH
  • EFDKA70K756E194DH vs EFDKS90K506F034DH
  • EFDKA70K756E194DH vs EFDKS90K506E194DH
  • EFDKA70K756E194DH vs EFDKS90K505E072LH
  • EFDKA70K756E194DH vs EFDKS90K505D102LH
  • EFDKA70K756E194DH vs EFDKS90K456F034DH
  • EFDKA70K756E194DH vs EFDKS90K456E194DH
  • EFDKA70K756E194DH vs EFDKS90K406F034DH
  • EFDKA70K756E194DH vs EFDKS90K406E184DH
  • EFDKA70K756E194DH vs EFDKS90K405D072LH
  • EFDKA70K756E194DH vs EFDKS90K356F024DH
  • EFDKA70K756E194DH vs EFDKS90K356E184DH
  • EFDKA70K756E194DH vs EFDKS90K306F024DH
  • EFDKA70K756E194DH vs EFDKS90K306E174DH
  • EFDKA70K756E194DH vs EFDKS90K305D042LH
  • EFDKA70K756E194DH vs EFDKS90K256F014BH
  • EFDKA70K756E194DH vs EFDKS90K256E164DH
  • EFDKA70K756E194DH vs EFDKS90K206F014BH
  • EFDKA70K756E194DH vs EFDKS90K206E154BH
  • EFDKA70K756E194DH vs EFDKS90K205D032LH
  • EFDKA70K756E194DH vs EFDKS90K186E154BH
  • EFDKA70K756E194DH vs EFDKS90K156F014BH
  • EFDKA70K756E194DH vs EFDKS90K156E154BH
  • EFDKA70K756E194DH vs EFDKS90K126E114BH
  • EFDKA70K756E194DH vs EFDKS90K106E134BH
  • EFDKA70K756E194DH vs EFDKS90K106D134BH
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.