Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitors Accessories
/ Cornell Dubilier Electronics VR8
VR8
Active
Capacitors Accessories
Description:
MOUNTING CLAMP VERTICAL 2IN DIA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
VR8 Datasheet
History Price: $5.93
In Stock: 18790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VR8 Specification
Specification
Part No
VR8
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
VR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
2.000" Dia (50.8mm)
Specifications
Screw Clamp Type Bracket
VR8 PDF Datasheet
VR8 Datasheet
Click and Download: VR8 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you