☰
VR6B
VR6B
Active
Description:  MOUNTING CLAMP VERT 1.75IN DIA
Datasheet:   VR6B Datasheet
History Price: $6.23
In Stock: 29760
VR6B Specification
Specification
Part No
VR6B
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
VR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
1.750" Dia (44.4mm)
Specifications
Screw Clamp Type Bracket
VR6B PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet