Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitors Accessories
/ Cornell Dubilier Electronics VR4A
VR4A
Active
Capacitors Accessories
Description:
MOUNTING CLAMP VERT 1.5IN DIA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
VR4A Datasheet
History Price: $6.23
In Stock: 1280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VR4A Specification
Specification
Part No
VR4A
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
VR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
1.500" Dia (38.1mm)
Specifications
Screw Clamp Type Bracket
VR4A PDF Datasheet
VR4A Datasheet
Click and Download: VR4A Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect