☰
VR4
VR4
Active
Description:  MOUNTING CLAMP VERT 1.5IN DIA
Datasheet:   VR4 Datasheet
History Price: $5
In Stock: 46765
VR4 Specification
Specification
Part No
VR4
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
VR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
1.500" Dia (38.1mm)
Specifications
Screw Clamp Type Bracket
VR4 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.