Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitors Accessories
/ Cornell Dubilier Electronics VR3B
VR3B
Active
Capacitors Accessories
Description:
MOUNTING CLAMP VERT 1.375IN DIA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
VR3B Datasheet
History Price: $4.19
In Stock: 480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VR3B Specification
Specification
Part No
VR3B
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
VR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
1.375" Dia (34.9mm)
Specifications
Screw Clamp Type Bracket
VR3B PDF Datasheet
VR3B Datasheet
Click and Download: VR3B Datasheet
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much