Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitors Accessories
/ Cornell Dubilier Electronics VR12B
VR12B
Active
Capacitors Accessories
Description:
MOUNTING CLAMP VERTICAL 3IN DIA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
VR12B Datasheet
History Price: $6.93
In Stock: 9365
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VR12B Specification
Specification
Part No
VR12B
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
VR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
3.000" Dia (76.2mm)
Specifications
Screw Clamp Type Bracket
VR12B PDF Datasheet
VR12B Datasheet
Click and Download: VR12B Datasheet
VR12B Related Parts
VR1
Cornell Dubilier Electronics
MOUNTING CLAMP VERTICAL 1IN DIA
VR10
Cornell Dubilier Electronics
MOUNTING CLAMP VERT 2.5IN DIA
VR10A
Cornell Dubilier Electronics
MOUNTING CLAMP VERT 2.5IN DIA
VR10B
Cornell Dubilier Electronics
MOUNTING CLAMP VERT 2.5IN DIA
VR12
Cornell Dubilier Electronics
MOUNTING CLAMP VERTICAL 3IN DIA
VR12A
Cornell Dubilier Electronics
MOUNTING CLAMP VERTICAL 3IN DIA
VR1A
Cornell Dubilier Electronics
MOUNTING CLAMP VERTICAL 1IN DIA
VR1B
Cornell Dubilier Electronics
MOUNTING CLAMP VERTICAL 1IN DIA
VR12B Compare Parts
VR12B vs VR1A
VR12B vs VR12A
VR12B vs VR12
VR12B vs VR10B
VR12B vs VR10A
VR12B vs VR10
VR12B vs VR1
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.