☰
ULP692M025DBF1A0
ULP692M025DBF1A0
Active
Description:  CAP ALUM 6900UF 20% 25V FLATPACK
History Price: Active
In Stock: 48080
ULP692M025DBF1A0 Specification
Specification
Part No
ULP692M025DBF1A0
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
ULP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6900 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
80mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
2.441" L x 1.654" W (62.00mm x 42.00mm)
Mounting Type
0.126" (3.20mm)
Package / Case
-
Ripple Current @ Low Frequency
User Defined
Ripple Current @ High Frequency
FlatPack
ULP692M025DBF1A0 PDF Datasheet
ULP692M025DBF1A0 Related Parts
ULP113M016DBF1A0
ULP113M016DBF1A0
Cornell Dubilier Electronics
CAP ALUM 11000UF 20% 16V FLATPCK
ULP152M063DBF1A0
ULP152M063DBF1A0
Cornell Dubilier Electronics
CAP ALUM 1500UF 20% 63V FLATPACK
ULP153M010DBF1A0
ULP153M010DBF1A0
Cornell Dubilier Electronics
CAP ALUM 15000UF 20% 10V FLATPCK
ULP203M6R3DBF1A0
ULP203M6R3DBF1A0
Cornell Dubilier Electronics
CAP ALUM 20000UF 20% 6.3V FLTPCK
ULP222M050DBF1A0
ULP222M050DBF1A0
Cornell Dubilier Electronics
CAP ALUM 2200UF 20% 50V FLATPACK
ULP243M4R0DBF1A0
ULP243M4R0DBF1A0
Cornell Dubilier Electronics
CAP ALUM 24000UF 20% 4V FLATPACK
ULP442M035DBF1A0
ULP442M035DBF1A0
Cornell Dubilier Electronics
CAP ALUM 4400UF 20% 35V FLATPACK
ULP692M025DBF1A0 Compare Parts
  • ULP692M025DBF1A0 vs ULP243M4R0DBF1A0
  • ULP692M025DBF1A0 vs ULP222M050DBF1A0
  • ULP692M025DBF1A0 vs ULP203M6R3DBF1A0
  • ULP692M025DBF1A0 vs ULP153M010DBF1A0
  • ULP692M025DBF1A0 vs ULP152M063DBF1A0
  • ULP692M025DBF1A0 vs ULP113M016DBF1A0
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!