☰
TH23
TH23
Obsolete
Description:  MOUNTING CLIP HORIZ 1.0IN DIA
Datasheet:   TH23 Datasheet
History Price: Obsolete
In Stock: 36640
TH23 Specification
Specification
Part No
TH23
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
TH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Clip
For Use With/Related Products
Round Can Types
Device Size
1.000" Dia (25.4mm)
Specifications
-
TH23 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly