Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitors Accessories
/ Cornell Dubilier Electronics TH13
TH13
Obsolete
Capacitors Accessories
Description:
MOUNTING CLIP HORIZ .375IN DIA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
TH13 Datasheet
History Price: Obsolete
In Stock: 15030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TH13 Specification
Specification
Part No
TH13
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
TH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Clip
For Use With/Related Products
Round Can Types
Device Size
0.375" Dia (9.5mm)
Specifications
-
TH13 PDF Datasheet
TH13 Datasheet
Click and Download: TH13 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable