☰
TC53
TC53
Obsolete
Description:  CAP ALUM 12UF 250V AXIAL
Datasheet:   TC53 Datasheet
History Price: Obsolete
In Stock: 13350
TC53 Specification
Specification
Part No
TC53
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
TC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
12 µF
Tolerance
-10%, +50%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
8.65Ohm @ 120Hz
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
262 mA @ 120 Hz
Size / Dimension
327.5 mA @ 2.4 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.625" Dia x 1.125" L (15.88mm x 28.58mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
TC53 PDF Datasheet
TC53 Related Parts
TC50100
TC50100
Cornell Dubilier Electronics
CAP ALUM 1000UF 50V AXIAL
TC50150
TC50150
Cornell Dubilier Electronics
CAP ALUM 1500UF 50V AXIAL
TC50200
TC50200
Cornell Dubilier Electronics
CAP ALUM 2000UF 50V AXIAL
TC50300
TC50300
Cornell Dubilier Electronics
CAP ALUM 3000UF 50V AXIAL
TC50500
TC50500
Cornell Dubilier Electronics
CAP ALUM 5000UF 50V AXIAL
TC51
TC51
Cornell Dubilier Electronics
CAP ALUM 8UF 250V AXIAL
TC52
TC52
Cornell Dubilier Electronics
CAP ALUM 10UF 250V AXIAL
TC54
TC54
Cornell Dubilier Electronics
CAP ALUM 16UF 250V AXIAL
TC55
TC55
Cornell Dubilier Electronics
CAP ALUM 20UF 250V AXIAL
TC57
TC57
Cornell Dubilier Electronics
CAP ALUM 30UF 250V AXIAL
TC58
TC58
Cornell Dubilier Electronics
CAP ALUM 40UF 250V AXIAL
TC59
TC59
Cornell Dubilier Electronics
CAP ALUM 50UF 250V AXIAL
TC53 Compare Parts
  • TC53 vs TC593
  • TC53 vs TC59
  • TC53 vs TC58
  • TC53 vs TC57
  • TC53 vs TC55
  • TC53 vs TC54
  • TC53 vs TC52
  • TC53 vs TC51
  • TC53 vs TC50500
  • TC53 vs TC50300
  • TC53 vs TC50200
  • TC53 vs TC50150
  • TC53 vs TC50100
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks